Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Data Rate 100 Mbps
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Channels 4
Number of Pins 160
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1007860-WBLXT974BHC.A8
Categories Interface - Specialized
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WBLXT974BHC.A8 CAD Model

Description

The Intel WBLXT974BHC.A8 is an interface specialized electronic component that is commonly used in electronic devices.

  • Data Rate: 100 Mbps
  • Operating Supply Voltage: 5V
  • Channels: Four
  • Pins: 160
  • Mounting: SMD (SMT)
  • Case/Package: PQFP
  • Supply and Demand: Shortage

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $1.6985
ECAD model for NCT6775F
TE Connectivity
7 Connector Header, Male Pins Through Hole, Right Angle Blade Power
Need more? Email Us
ECAD model for 254020
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
ECAD model for PCA9541APW/01,112
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
ECAD model for UJA1075ATW/3V3,118
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
ECAD model for SAF3555HV/N151,557
Phoenix Contact
4 Position Terminal Block Blue Middle 10.4mm
Need more? Email Us
ECAD model for 3249208
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA
Lowest to $203.8788
ECAD model for TSI721A1-16GILV
TE Connectivity
120 Connector Header, Male Pins Through Hole
Need more? Email Us
ECAD model for 973031
ON Semiconductor
IC INTERFACE SPECIALIZED 28SOIC / Interface 28-SOIC
Need more? Email Us
ECAD model for SCANPSC110FSC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3342 $68.6684
5+ $28.1718 $140.8590
8+ $27.2914 $218.3312
10+ $26.4111 $264.1110
13+ $25.5306 $331.8978
17+ $22.8894 $389.1198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention