The Intel WG82577LC SLGWT is a low-power Gigabit Ethernet PHY transceiver primarily designed for mobile and embedded applications. It facilitates the physical layer transmission and reception of Ethernet data, offering a balance between power efficiency and performance. The SLGWT sSpec code denotes a specific stepping or revision of the chip, indicating specific manufacturing characteristics or bug fixes compared to other revisions.
Applications
- Laptop Computers
- Notebooks
- Embedded Systems
- Mobile Workstations
- Small Form Factor Devices
Features
- Single-port Gigabit Ethernet PHY
- IEEE 802.3 Ethernet standard compliance
- Supports 10/100/1000 Mbps data rates
- Low power consumption
- Integrated cable diagnostics
- Energy Efficient Ethernet (EEE) support
- Wake-on-LAN (WoL) support
Benefits
- Enables Gigabit Ethernet connectivity in power-sensitive applications.
- Extends battery life in portable devices through efficient power management.
- Improves network reliability with built-in cable diagnostics.
- Reduces overall system power consumption with EEE support.
- Supports remote system wake-up for simplified management.
- Ensures compliance with industry-standard Ethernet protocols.
Additional Details
The WG82577LC SLGWT PHY controller plays a crucial role in mobile and embedded systems by enabling Gigabit Ethernet connectivity while minimizing power consumption. The integrated cable diagnostics feature helps ensure stable and reliable network connections by detecting potential cabling issues. Energy Efficient Ethernet (EEE) support allows the controller to dynamically adjust its power usage based on network traffic, further enhancing power efficiency.
As a PHY transceiver, the WG82577LC SLGWT works in conjunction with a separate MAC (Media Access Control) controller to provide a complete Ethernet solution. The 'SLGWT' sSpec code indicates a specific version of the chip, which may include certain improvements or corrections compared to other versions. This component is particularly well-suited for applications where long battery life and reliable network performance are critical requirements. The Wake-on-LAN (WoL) capability allows remote system activation, facilitating remote management and maintenance tasks.