EN
  • EN
  • DE

WX-BSS6-9

Part No WX-BSS6-9
Manufacturer Interlight
Catalog Unclassified
Description 100W ADMEDIUM SKIRTED BASE PAR38
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Interlight
Series *
Package Box
REACH Status Vendor Undefined
ECCN EAR99
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864760-WX-BSS6-9
Ultra Librarian 3D Model Ultra Librarian WX-BSS6-9 CAD Model

Description

The WX-BSS6-9 is a specialized lighting component manufactured by Interlight. While specific details are limited, it is understood to be a crucial part of larger lighting systems or fixtures. Based on its identifier, it is likely related to a bulb socket or some type of LED mounting bracket. The WX-BSS6-9 contributes to the overall functionality and stability of lighting arrangements within its designated applications.

Applications:

  • LED Panel Lights
  • Commercial Lighting Fixtures
  • Industrial Lighting Applications
  • Residential Lighting Installs

Features:

  • Durable Construction: Made with materials which provide lasting performance.
  • Compact Size: Space efficient design for fitting into complex fixture arrangements.
  • Simple Installation: Easily integrated into existing or new builds.

Benefits:

  • Ensures secure and reliable connection of lighting elements.
  • Extends life cycle of lighting arrangements by providing stable mounting solution.
  • Streamlines the installation process.

The WX-BSS6-9 plays a key role in ensuring reliable lighting operations. Due to the limited available public information, it is difficult to specify more about specific functionality. For detailed product specifications, consulting Interlight's official product documentation or direct engagement with manufacturer is recommended.

You May Also Be Interested in

Others
Lowest to $29.3578
Others
Lowest to $79.8232
Others
Lowest to $6.4772
Others
Lowest to $1.0095
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Need more? Email Us
Others
Lowest to $52.2788
Others
Lowest to $0.2657
Others
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess