EN
  • EN
  • DE

47CTQ020SPBF

Part No 47CTQ020SPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY RECTIFIER 40 Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1128790-47CTQ020SPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 47CTQ020SPBF CAD Model

Description

The 47CTQ020SPBF is a 40 Amp, 20V Schottky Rectifier manufactured by International Rectifier (now Infineon Technologies). This device features a dual common cathode configuration, making it ideal for high-frequency switching power supplies, freewheeling, and polarity protection applications. Its low forward voltage drop and fast switching speed contribute to increased efficiency and reduced power loss.

Applications

  • Switching Power Supplies: Used in high-frequency switching power supplies for rectification.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes when switched off.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • DC-DC Converters: Utilized in DC-DC converters for efficient power conversion.
  • Battery Charging Circuits: Employed in battery charging circuits for rectification and protection.

Features

  • Schottky Barrier Technology: Provides low forward voltage drop and fast switching speed.
  • Dual Common Cathode: Features two Schottky diodes with a common cathode configuration.
  • High Current Capability: Handles up to 40 Amps of forward current (20A per diode).
  • Low Forward Voltage Drop: Minimizes power loss during forward conduction.
  • Fast Switching Speed: Enables high-frequency operation with reduced switching losses.
  • Lead-Free Finish: Complies with RoHS standards, ensuring environmental friendliness.
  • Low Power Loss: Reduces heat generation, improving overall system efficiency.

Benefits

  • Increased Efficiency: Reduces power loss and improves efficiency in switching power supplies.
  • Protection Against Voltage Spikes: Protects inductive loads from voltage spikes.
  • Protection Against Reverse Polarity: Prevents damage from incorrect polarity connections.
  • Reliable Performance: Ensures reliable operation in various electronic circuits.
  • Easy to Use: Simple to integrate into electronic circuits.
  • Cost-Effective Solution: Offers a cost-effective solution for high-frequency rectification.

Additional Details

The 47CTQ020SPBF is typically packaged in a TO-220AB package. The diode has a maximum forward voltage drop of around 0.55V at 20A. It operates over a temperature range of -55°C to +150°C. The low forward voltage drop minimizes power dissipation, contributing to higher system efficiency. The fast switching speed reduces switching losses, enabling higher frequency operation.

This Schottky rectifier is commonly used in switching power supplies, DC-DC converters, and freewheeling applications. Its low forward voltage drop, fast switching speed, and high current capability make it an excellent choice for high-efficiency and high-performance circuits. The dual common cathode configuration allows for efficient rectification in various topologies. The lead-free finish ensures compliance with environmental regulations.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8884 $66.0940
75+ $1.5500 $116.2500
120+ $1.5015 $180.1800
160+ $1.4530 $232.4800
210+ $1.4045 $294.9450
280+ $1.2590 $352.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess