EN
  • EN
  • DE

IRF1010N

Part No IRF1010N
Manufacturer International Rectifier
Description Power MOSFET(Vdss=55V, Rds(on)=11mohm, Id=85A⑦)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186869-IRF1010N
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Commercial, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian IRF1010N CAD Model

Description

The International Rectifier IRF1010N is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for high-current, high-speed switching applications. This power MOSFET features a low on-resistance (RDS(on)), enabling efficient power conversion and reduced power losses. The IRF1010N is commonly used in applications requiring efficient and reliable switching performance.

Applications:

  • DC-DC Converters: Used in DC-DC converters for efficient voltage regulation and power conversion.
  • Motor Control: Employed in motor control circuits for controlling the speed and direction of electric motors.
  • Power Supplies: Integrated into power supplies for switching and regulation of voltage and current.
  • Lighting Systems: Used in lighting systems for dimming and controlling the brightness of LED and incandescent lights.
  • Audio Amplifiers: Integrated into audio amplifiers as switching elements for efficient amplification.

Features:

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET for efficient switching.
  • Low RDS(on): Features a low on-resistance, reducing power losses and improving efficiency.
  • High Current Capability: Designed for high-current applications, enabling it to handle large loads.
  • Fast Switching Speed: Offers fast switching speed, allowing for high-frequency operation.
  • Avalanche Rated: Avalanche rated for robust performance and protection against voltage transients.

Benefits:

  • High Efficiency: Provides high efficiency due to low RDS(on), reducing power losses and improving overall system performance.
  • Reliable Performance: Designed for reliable performance and stable operation in demanding applications.
  • Easy to Use: Simple to implement in circuits due to its straightforward N-channel MOSFET structure.
  • Robust Design: Avalanche rated for protection against voltage transients, ensuring long-term reliability.
  • Versatile: Suitable for a wide range of applications requiring efficient and high-current switching.

Additional Details:

The IRF1010N typically operates with a gate-source voltage (VGS) range of ±20V and a drain-source voltage (VDS) rating of 60V. It is commonly available in a TO-220 package. Proper heat sinking is often required to dissipate heat generated during operation. For detailed specifications, refer to the International Rectifier IRF1010N datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5229 $53.3015
85+ $1.2496 $106.2160
125+ $1.2106 $151.3250
175+ $1.1715 $205.0125
225+ $1.1325 $254.8125
300+ $1.0153 $304.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,285 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess