The IRF3205PBF is a Power MOSFET from International Rectifier. It is designed for high current, fast switching applications. This MOSFET is commonly used in various power electronics applications.
Applications:
- DC-DC converters
- Motor control
- Uninterruptible power supplies (UPS)
- Inverters
- High-frequency switching applications
Features:
- Advanced Process Technology
- Ultra Low On-Resistance
- Dynamic dv/dt Rating
- 175°C Operating Temperature
- Fast Switching
- Repetitive Avalanche Allowed up to Tjmax
- Lead-Free
Benefits:
- High efficiency due to low on-resistance
- Reduced power loss and heat dissipation
- Improved system reliability
- Suitable for high-frequency operations
- Avalanche ruggedness provides added protection
- Environmentally friendly due to lead-free construction
Specifications:
The IRF3205PBF has a drain-source voltage (Vdss) of 55V, a continuous drain current (Id) of 110A (at 25°C), and a pulsed drain current (Idm) of 390A. It features an ultra-low on-resistance (Rds(on)) of 8 mΩ. The gate threshold voltage (Vgs(th)) is between 2V and 4V. It is available in a TO-220 package. The operating junction temperature ranges from -55°C to +175°C.