EN
  • EN
  • DE

IRF6620

Part No IRF6620
Manufacturer International Rectifier
Description HEXFETPower MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187140-IRF6620
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF6620 CAD Model

Description

The IRF6620 is a DirectFET® power MOSFET from International Rectifier (now Infineon Technologies) optimized for synchronous rectification in DC-DC converters. Its DirectFET® packaging technology provides exceptional thermal performance and low parasitic inductance, enabling high efficiency and power density in power conversion applications.

Applications

  • Synchronous Rectification: Used in synchronous buck converters to improve efficiency.
  • DC-DC Converters: Employed in various DC-DC converter topologies where high efficiency is critical.
  • Point-of-Load (POL) Converters: Found in POL converters for supplying power to sensitive loads.
  • High-Frequency Power Supplies: Used in power supplies operating at high switching frequencies.
  • Server and Telecom Power: Applied in power supplies for servers, telecom equipment, and other infrastructure.

Features

  • DirectFET® Package: Enables superior thermal performance and low parasitic inductance.
  • Optimized for Synchronous Rectification: Specifically designed for efficient synchronous rectification.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Trench MOSFET Technology: Provides enhanced performance and efficiency.

Benefits

  • High Efficiency: Low on-resistance and gate charge contribute to high overall efficiency.
  • Excellent Thermal Performance: DirectFET® package facilitates efficient heat dissipation.
  • Compact Design: Small footprint enables miniaturization of power conversion circuits.
  • Improved Power Density: Delivers high power handling capability in a compact package.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The IRF6620 requires careful PCB layout to maximize the benefits of the DirectFET® package. Refer to the Infineon Technologies datasheet for detailed specifications including thermal resistance, gate charge, drain-source voltage, and continuous drain current. It's designed for surface mount assembly.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2214 $50.6568
29+ $3.4637 $100.4473
45+ $3.3555 $150.9975
62+ $3.2472 $201.3264
80+ $3.1390 $251.1200
107+ $2.8143 $301.1301
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess