EN
  • EN
  • DE

IRFH5010PBF

Part No IRFH5010PBF
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187605-IRFH5010PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian IRFH5010PBF CAD Model

Description

The IRFH5010PBF is a high-performance MOSFET designed for synchronous rectification and high-frequency DC-DC converters. Manufactured by International Rectifier, this device features extremely low on-resistance and gate charge, minimizing power losses and improving efficiency. Its optimized design makes it well-suited for applications requiring high power density and efficiency.

Applications:

  • Synchronous Rectification: Optimized for use in synchronous buck converters.
  • DC-DC Converters: Employed in high-frequency DC-DC conversion circuits.
  • Point-of-Load (POL) Converters: Used in POL converters for efficient power delivery.
  • Server Power Supplies: Suitable for power management in server applications.
  • High-Efficiency Power Supplies: Applied in any application requiring high efficiency and power density.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Low Gate Charge (Qg): Reduces switching losses.
  • High Switching Speed: Enables efficient high-frequency operation.
  • Optimized for Synchronous Rectification: Designed for synchronous rectification applications.
  • Lead-Free and RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Maximum Efficiency: Extremely low on-resistance and gate charge minimize power losses, maximizing efficiency.
  • High Power Density: Optimized design allows for high power density in compact applications.
  • Reliable Operation: Robust design ensures reliable performance in demanding applications.
  • Simplified Thermal Management: Low losses reduce the need for extensive cooling.
  • Environmentally Responsible: Lead-free and RoHS compliant, reducing environmental impact.

Additional Details:

The IRFH5010PBF is typically packaged in a PQFN or similar surface-mount package designed for optimal thermal performance. Key electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Refer to the manufacturer's datasheet for comprehensive details on these specifications, thermal characteristics, and application guidelines.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess