EN
  • EN
  • DE

IRFU5505GPBF

Part No IRFU5505GPBF
Manufacturer International Rectifier
Description Ultra Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188113-IRFU5505GPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFU5505GPBF CAD Model

Description

The IRFU5505GPBF is a P-Channel MOSFET from International Rectifier (now Infineon Technologies). It is designed for low on-resistance and fast switching, making it suitable for a variety of power management applications.

Applications

  • Load switching
  • DC-DC converters
  • Battery management systems
  • Power management in portable devices
  • Solid-state relays

Features

  • P-Channel MOSFET
  • Low drain-source on-resistance (RDS(on))
  • Fast switching speed
  • Logic-level gate drive
  • Lead-Free
  • Available in a through-hole package (TO-251 or similar)

Benefits

  • High efficiency in DC-DC conversion due to low RDS(on)
  • Reduced power dissipation due to fast switching speed
  • Simplified drive circuitry with logic-level gate drive
  • Improved battery life in portable devices due to efficient power management

Additional Details

The IRFU5505GPBF typically features a voltage rating of -55V and a continuous drain current of around -21A. The low RDS(on) minimizes conduction losses, improving overall efficiency. The fast switching speed minimizes switching losses. The logic-level gate drive allows direct driving from microcontrollers and other low-voltage logic devices, simplifying the circuit design. It commonly comes in a TO-251 (IPAK) package.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess