EN
  • EN
  • DE

IRL3714

Part No IRL3714
Manufacturer International Rectifier
Description Power MOSFET(Vdss=20V, Rds(on)max=20mohm, Id=36A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188484-IRL3714
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRL3714 CAD Model

Description

The IRL3714 is a power MOSFET manufactured by International Rectifier (now Infineon Technologies). It is an N-channel MOSFET designed for high-efficiency power switching applications. This device is recognized for its low on-resistance and logic-level gate drive, making it suitable for a wide range of power management applications.

Applications

  • DC-DC Converters
  • Power Supplies
  • Motor Control
  • Load Switching
  • Battery Management Systems

Features

  • Logic-Level Gate Drive
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • 40V Drain-Source Voltage (VDS)
  • Continuous Drain Current (ID) of 75A
  • Avalanche Rated

Benefits

  • Simplified Design: Logic-level gate drive allows direct interfacing with microcontrollers and other low-voltage logic circuits.
  • High Efficiency: Low RDS(on) minimizes conduction losses and improves overall system efficiency.
  • Improved Performance: Fast switching speed reduces switching losses.
  • Robustness: Avalanche rating provides protection against voltage transients.
  • Compact Size: Available in various packages suitable for different application needs.

Additional Details

The IRL3714 is typically packaged in a TO-220 package. This power MOSFET's gate threshold voltage is designed to be low, enabling it to turn on fully with a gate voltage as low as 5V, which makes it suitable for battery-powered applications and systems with limited gate drive voltage. It offers a good balance between on-resistance, gate charge, and switching speed. The operating junction temperature range is typically -55°C to +175°C. The device is designed to provide efficient and reliable performance in a variety of power management applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess