The MAX5912ESE+ from Maxim Integrated is an advanced Ethernet power protector integrated circuit (IC) designed to provide robust protection for powered devices (PD) in Power-over-Ethernet (PoE) systems. This high-performance IC is engineered to safeguard Ethernet equipment from damaging surges and power anomalies that are common in networking environments.
Key Features
- Surge Protection: The MAX5912ESE+ offers superior surge protection capabilities, compliant with IEEE 802.3af/at/bt standards, ensuring that your networking devices are shielded from electrical transients.
- High Power Handling: With the ability to handle up to 100W, this IC can support even the most power-demanding PoE applications.
- Low Power Dissipation: Designed for efficiency, it features low power dissipation, which helps in maintaining optimal operating temperatures and prolonging the life of your networking equipment.
- Flexible Application: The MAX5912ESE+ is suitable for a wide range of applications, including VoIP phones, wireless access points, security cameras, and other networked devices requiring power protection.
- Compact Design: Available in a space-saving 16-pin narrow SOIC package, it is ideal for use in environments where board space is at a premium.
Technical Specifications
- Package/Case: 16-SOIC
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- RoHS: Compliant
The MAX5912ESE+ is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for the networking industry. By integrating this IC into your PoE systems, you can ensure that your network remains operational and protected against electrical hazards, thereby reducing downtime and maintenance costs.
Whether you are designing new networking hardware or seeking to improve the resilience of existing infrastructure, the MAX5912ESE+ Ethernet power protector IC is an excellent choice for enhancing the protection of your powered devices.