EN
  • EN
  • DE

IRLZ44NS

Part No IRLZ44NS
Manufacturer International Rectifier
Description Power MOSFET(Vdss=55V, Rds(on)=0.022ohm, Id=47A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188702-IRLZ44NS
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRLZ44NS CAD Model

Description

The IRLZ44NS is a 55V, single N-channel logic level MOSFET from International Rectifier. It is designed for applications requiring high efficiency and fast switching speeds, such as DC-DC converters, motor control, and power management systems. The logic-level gate drive allows it to be directly driven by microcontrollers and other low-voltage logic devices.

Applications

  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • Solid-state relays
  • Load switching

Features

  • Logic-level gate drive: Allows direct interface with low-voltage logic circuits.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche rated: Provides robustness against transient voltage spikes.
  • Lead-free and RoHS compliant: Meets environmental regulations.

Benefits

  • Improved system efficiency: Low on-resistance reduces power dissipation.
  • Simplified circuit design: Logic-level gate drive eliminates the need for gate drive circuitry.
  • Enhanced system reliability: Avalanche rating provides protection against voltage transients.
  • Reduced electromagnetic interference (EMI): Fast switching speed can be controlled to minimize EMI.
  • Environmentally friendly: Lead-free and RoHS compliant.

Additional Details

The IRLZ44NS offers a low on-resistance of typically 22 mΩ at VGS = 4.5V, allowing for efficient power transfer and minimal heat generation. Its fast switching speed ensures minimal switching losses, contributing to overall system efficiency.

The logic-level gate drive makes it easy to interface with microcontrollers and other low-voltage logic devices, simplifying circuit design and reducing the number of external components required. This is particularly beneficial in battery-powered applications, where low voltage operation is essential.

The MOSFET's avalanche rating provides robustness against transient voltage spikes, protecting the device from damage and ensuring reliable operation. This is important in applications where the circuit is exposed to inductive loads or other sources of voltage transients.

The IRLZ44NS is available in a TO-220 package, which is widely used and provides good thermal performance. The lead-free and RoHS compliant construction makes it environmentally friendly and suitable for use in a wide range of applications.

Specifically, it has a drain-source voltage (Vds) of 55V, a gate-source voltage (Vgs) of ±10V, and a continuous drain current (Id) of 47A. These characteristics make it a versatile choice for various power switching and control applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6603 $52.8240
165+ $0.6186 $102.0690
255+ $0.5977 $152.4135
360+ $0.5559 $200.1240
470+ $0.5350 $251.4500
585+ $0.5141 $300.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess