EN
  • EN
  • DE

ICL8013CCTX

Part No ICL8013CCTX
Manufacturer Intersil Corporation
Description 1MHz, Four Quadrant Analog Multiplier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1183435-ICL8013CCTX
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICL8013CCTX CAD Model

Description

The ICL8013CCTX is a precision operational amplifier designed for a wide range of analog applications. Manufactured by Intersil Corporation, this op-amp offers excellent input characteristics, high gain, and low offset voltage, making it suitable for demanding instrumentation and control systems.

Applications

  • Precision Instrumentation Amplifiers
  • Active Filters
  • Data Acquisition Systems
  • Process Control Equipment
  • Medical Instrumentation

Features

  • Low Input Offset Voltage: Minimizes errors in signal amplification.
  • High Open-Loop Gain: Ensures accurate signal amplification.
  • Low Input Bias Current: Reduces errors due to source impedance.
  • Wide Supply Voltage Range: Allows for versatile application in various systems.
  • Short-Circuit Protection: Prevents damage from output shorts.
  • Input Over-Voltage Protection: Protects the device from excessive input voltages.

Benefits

  • Improved Accuracy: Low offset voltage and high gain contribute to precise signal amplification.
  • Increased Reliability: Short-circuit and over-voltage protection enhance the device's robustness.
  • Versatile Application: Wide supply voltage range and excellent input characteristics allow use in diverse systems.
  • Reduced System Cost: High performance enables simpler circuit designs.

Additional Details

The ICL8013CCTX is typically available in a variety of packages. It operates over a specified temperature range, and its electrical characteristics are guaranteed over that range. Detailed specifications regarding supply voltage, input voltage range, and output drive capabilities can be found in the Intersil datasheet for this part. This device is known for its stable performance and is widely used in applications where precision and reliability are critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.2139 $100.4278
3+ $41.2012 $123.6036
5+ $39.9137 $199.5685
6+ $38.6261 $231.7566
8+ $37.3386 $298.7088
11+ $33.4760 $368.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess