EN
  • EN
  • DE

ICM7216AIJI

Part No ICM7216AIJI
Manufacturer Intersil Corporation
Description TIMERS COUNTERS AND DISPLAY DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1183475-ICM7216AIJI
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7216AIJI CAD Model

Description

The ICM7216AIJI is a Universal Counter/Timer manufactured by Intersil Corporation (now Renesas). This integrated circuit is designed to perform a wide range of timing and counting functions, making it suitable for use in frequency counters, timers, and other measurement applications.

Applications

  • Frequency counters
  • Period meters
  • Time interval meters
  • Tachometers
  • Stopwatches
  • Digital panel meters

Features

  • Frequency range: Measures frequencies up to a specified maximum (refer to datasheet for precise range).
  • Multiple counting modes: Supports frequency, period, time interval, and event counting.
  • 8-digit display multiplexer: Drives an 8-digit LED or LCD display directly.
  • Overflow indication: Indicates when the count exceeds the display capacity.
  • Leading zero blanking: Suppresses leading zeros for a cleaner display.
  • Crystal oscillator: Provides a stable time base for accurate measurements.

Benefits

  • Versatile measurement capabilities: Performs a wide range of timing and counting functions.
  • Accurate measurements: Provides precise frequency, period, and time interval measurements.
  • Simplified display interface: Drives an 8-digit display directly, reducing external component count.
  • Easy to use: Offers simple programming and control for easy integration into various systems.
  • Cost-effective solution: Provides a high-performance counter/timer solution at a competitive price.

Additional Details

The ICM7216AIJI typically requires a crystal oscillator for accurate timekeeping. The integrated display multiplexer simplifies the interface to an 8-digit LED or LCD display. The device operates from a single power supply voltage. The specific frequency range and timing accuracy will depend on the crystal oscillator frequency and the selected counting mode. Refer to the Intersil datasheet for the ICM7216AIJI for detailed specifications and programming information. This IC is commonly used in test and measurement equipment, as well as in industrial control systems requiring precise timing and counting capabilities.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5068 $64.5068
3+ $52.9290 $158.7870
4+ $51.2751 $205.1004
5+ $49.6211 $248.1055
7+ $47.9672 $335.7704
9+ $43.0053 $387.0477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess