EN
  • EN
  • DE
  • IT

ISL95870HRUZ-TS2378

Part No ISL95870HRUZ-TS2378
Manufacturer Intersil Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1303+
Reference case QFN
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
Win Source Part Number 731531-ISL95870HRUZ-TS2378
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL95870HRUZ-TS2378 CAD Model

Description

The ISL95870HRUZ-TS2378 is a highly integrated power management IC (PMIC) from Intersil, now part of Renesas Electronics. It is specifically designed for mobile computing platforms, such as laptops and tablets. This PMIC integrates multiple voltage regulators, control logic, and protection features to provide a complete power solution for the CPU, GPU, and other system components.

Applications:

  • Laptops: Powering Intel and AMD processors, GPUs, and memory.
  • Tablets: Powering application processors, GPUs, and memory.
  • Notebook Computers: Complete power solutions for mobile computing.
  • Mobile Computing Devices: Any portable device requiring efficient power management for processors.

Features:

  • Multiple Integrated Voltage Regulators: Provides all necessary voltage rails for CPU, GPU, and memory.
  • IMVP8 Compliant: Supports Intel's latest IMVP8 (Integrated Mobile Voltage Positioning) specification.
  • SerialVID (SVID) Interface: Communicates with the CPU to dynamically adjust voltage levels.
  • High Efficiency: Optimized for high efficiency across a wide range of load currents.
  • Dynamic Voltage Scaling (DVS): Allows for dynamic adjustment of voltage levels to optimize power consumption.
  • Overcurrent Protection (OCP): Protects the load and the regulator from damage due to overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the load from damage due to overvoltage conditions.
  • Overtemperature Protection (OTP): Protects the regulator from damage due to overheating.
  • Under-Voltage Lockout (UVLO): Ensures proper operation by disabling the regulator if the input voltage is too low.

Benefits:

  • Extended Battery Life: High efficiency and dynamic voltage scaling contribute to extended battery life.
  • Reduced System Size: Integrated voltage regulators and control logic minimize the overall system size.
  • Simplified Design: IMVP8 compliance and SVID interface simplify system design and reduce development time.
  • Enhanced System Reliability: Overcurrent, overvoltage, and overtemperature protection features enhance system reliability.

Additional Details:

The ISL95870HRUZ-TS2378 utilizes advanced control algorithms to optimize efficiency and transient response. The specific voltage and current capabilities of each regulator vary depending on the configuration. The SVID interface allows the CPU to dynamically adjust the voltage levels based on the workload, further optimizing power consumption. The PMIC is designed to operate over a wide input voltage range and is suitable for use with various battery chemistries. The package type is typically a QFN (Quad Flat No-Leads) package for compact size and improved thermal performance.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7517 $70.0680
95+ $1.4374 $136.5530
140+ $1.3924 $194.9360
195+ $1.3476 $262.7820
250+ $1.3026 $325.6500
335+ $1.1678 $391.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess