Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051001-CA3094T
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3094T CAD Model

Description

The CA3094T is a monolithic integrated circuit featuring a programmable unijunction transistor (PUT) and a sensitive-gate silicon controlled rectifier (SCR) in a single package. Originally manufactured by Intersil, this device is designed for a wide range of applications requiring timing, switching, and control functions.

Applications:

  • Timers: Used in timing circuits for generating precise time delays.
  • Oscillators: Employed in oscillator circuits for generating periodic waveforms.
  • Voltage Regulators: Used as a trigger device in voltage regulator circuits.
  • Alarm Systems: Used in alarm circuits to trigger an alarm based on a pre-set condition.
  • Phase Control Circuits: Employed in phase control circuits for controlling AC power.

Features:

  • Programmable Unijunction Transistor (PUT): Allows for adjustable timing and trigger characteristics.
  • Sensitive-Gate Silicon Controlled Rectifier (SCR): Provides high current switching capability.
  • Low On-State Voltage: Minimizes power dissipation during conduction.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Compact Package: Available in a space-saving package for easy integration.

Benefits:

  • Versatile Functionality: Combines PUT and SCR functions in a single device for a wide range of applications.
  • Adjustable Timing: Allows for precise control over timing and trigger thresholds.
  • High Current Switching: Provides the ability to switch high current loads.
  • Reliable Performance: Ensures consistent and reliable performance in demanding applications.
  • Simplified Circuit Design: Reduces the number of components required in circuit design.

Additional Details:

The CA3094T operates over a specified temperature range, typically -55°C to +125°C. The PUT section’s timing characteristics can be adjusted using external resistors and capacitors. The SCR section is designed for switching AC or DC loads and has a specified gate trigger current. For detailed specifications and application notes, consult the original Intersil datasheet or equivalent documentation from alternative manufacturers. This part is often used in older designs, so consider potential obsolescence.

You May Also Be Interested in

ACX
Need more? Email Us
ECAD model for DP1608A2455BLT/LF
TDK Corporation
Lowest to $1.2202
ECAD model for C5750X7T2E225KT000N
Harris Corporation
Need more? Email Us
ECAD model for CA3160AT
TE Connectivity
TE Connectivity
Need more? Email Us
ECAD model for CTM-1007
TDK Corporation
Lowest to $0.7336
ECAD model for C4532X7T2E105KT000N
Texas Instruments
Need more? Email Us
ECAD model for C346BA013PZ-TR
Intersil
Need more? Email Us
ECAD model for CA3140AT/3
Intel
C80287XL Intel
Need more? Email Us
ECAD model for C80287XL
TDK Corporation
Need more? Email Us
ECAD model for C4532X7T2W334KT000N

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention