Products specifications

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Intersil
Package Bulk
Product Status Active
Number of Bits 6
Sampling Rate (Per Second) 15M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Voltage - Supply, Analog 3V ~ 8V
Voltage - Supply, Digital 3V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 865731-CA3306M96
Ultra Librarian 3D Model Ultra Librarian CA3306M96 CAD Model

Description

The 865731-CA3306M96 is an Analog to Digital Converter (ADC) integrated circuit from Intersil. It features a flash architecture with 6 bits of resolution and a sampling rate of 15M samples per second.

  • ADC Architecture: Flash
  • Resolution: 6 bits
  • Sampling Rate: 15M samples per second
  • Input Type: Single Differential
  • Reference Voltage: External
  • Analog Supply Voltage: 3V to 8V
  • Digital Supply Voltage: 3V to 8V
  • Package Type: 20-SOIC
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C
  • REACH Compliance: Compliant

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Loop-Powered Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24SOIC
Lowest to $151.5790
ECAD model for AD7713AR
Texas Instruments
10-Bit, 40-MSPS ANALOG-TO-DIGITAL CONVERTER WITH PGA AND CLAMP | IC ADC 10BIT PIPELINED 28TSSOP
Lowest to $9.4170
ECAD model for THS1041CPW
Analog Devices Inc.
LC2MOS Complete 14-Bit, Sampling ADCs
Need more? Email Us
ECAD model for AD7871TQ
Maxim Integrated
Complete High-Speed CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $28.0284
ECAD model for MAX162BCNG
Analog Devices Inc.
Complete 12-bit AD Converter | IC ADC 12BIT SAR 28DIP
Lowest to $74.2073
ECAD model for AD574AKN
Texas Instruments
12-Bit, High-Speed, 2.7V microPower Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $6.4465
ECAD model for ADS7822EB/2K5G4
Texas Instruments
7-Channel, 500 KSPS, 12-Bit A/D Converter | IC ADC 12BIT SAR 16TSSOP
Lowest to $22.0219
ECAD model for ADC78H89CIMTX
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC | IC ADC 12BIT PIPELINED 72LFCSP
Lowest to $338.1314
ECAD model for AD9239BCPZ-250
Texas Instruments
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 | IC ADC 8BIT SAR SOT23-6
Need more? Email Us
ECAD model for ADC081S101CIMFX

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention