Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051517-CD4046BD
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4046BD CAD Model

Description

The Intersil CD4046BD is an OEM part that falls under the category of electronic components.

  • Supply and Demand Status: shortage
  • RoHS Compliant: no
  • Suitable for: various electronic devices and applications
  • Description: an electronic component that is designed to provide reliable and efficient performance
  • Manufacturer: Intersil, a leading manufacturer of electronic components and devices
  • Suitability: an excellent choice for those looking for an electronic component that is both reliable and efficient

You May Also Be Interested in

Microchip Technology
BOARD EVAL FOR USB2514 48-QFN / USB2514, USB2514I USB 2.0 Hub Interface Evaluation Board
Need more? Email Us
ECAD model for EVB-USB2514QFN48
VinTrons Technology
Need more? Email Us
ECAD model for CS-CPF740SL-VT-16102
Surya
Cloudy Shag CYS-3400 5'3" x 7'3" Rectangle Global Rug in Medium Gray
Need more? Email Us
ECAD model for CYS34005373
Dell
Need more? Email Us
ECAD model for DSBT56002X00177
Samtec Inc.
CONN SOCKET 76POS 0.079 GOLD PCB / 76 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
ECAD model for ESQT-119-03-H-Q-310
Murata Power Solutions Inc.
326 W, 38 -55 VDC Vin, Single Output, 9.6 VDC@34 A DC-DC Converter in standard 1/8 Brick
Need more? Email Us
ECAD model for EUS34-096-NHCC
CTS Corporation
Need more? Email Us
ECAD model for CTX177-ND
Samtec Inc.
CONN HDR 2POS STACK T/H TIN / 2 Position Header Spacer Connector Tin Through Hole
Need more? Email Us
ECAD model for DW-01-12-T-Q-800
VinTrons Technology
Need more? Email Us
ECAD model for CS-ERC300SL-VT-62056

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention