Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Transistor Type LDMOS
Frequency 500MHz
Gain 19dB
Voltage - Test 12.5V
Current Rating 2.5A
Current - Test 50mA
Power - Output 3W
Voltage Rating DC 40V
Package 8-PowerVDFN
Manufacturer Package PowerFLAT (5x5)
Win Source Part Number 1236547-PD55003L-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name PD55003L
Introduction Date February 14, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PD55003L-E CAD Model

Description

STMicroelectronics PD55003L-E RF Power Transistor

The PD55003L-E is a high-performance RF power transistor from STMicroelectronics, designed to deliver exceptional power and efficiency for a wide range of applications. This device is part of the ST's LDMOS transistor family, which is renowned for its outstanding performance in RF power amplification.

Key Features

  • Frequency Range: The PD55003L-E operates at a frequency range that is suitable for a variety of RF applications, making it a versatile choice for designers.
  • Output Power: It offers a high output power level, ensuring that it can handle demanding applications that require strong signal amplification.
  • Efficiency: This transistor is optimized for high efficiency, which is critical for reducing power consumption and heat generation in RF systems.
  • Thermal Performance: With an excellent thermal performance, the PD55003L-E can maintain stability and reliability even under high-temperature operating conditions.
  • Durability: Constructed with STMicroelectronics' robust technology, this device is built to last and withstand the rigors of intensive use.

Applications

The PD55003L-E is ideal for a range of applications, including but not limited to:

  • Mobile radio applications
  • RF power amplifiers for GSM, CDMA, and WCDMA cellular infrastructures
  • Industrial, scientific, and medical (ISM) applications
  • Broadband wireless access systems

Quality and Reliability

STMicroelectronics is committed to quality, and the PD55003L-E is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of the industries it serves. With its robust design and proven performance, the PD55003L-E is a reliable choice for manufacturers looking to incorporate a powerful RF power transistor into their designs.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for SW2N60
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2769 $61.1076
8+ $12.5349 $100.2792
13+ $12.1432 $157.8616
18+ $11.7515 $211.5270
23+ $11.3597 $261.2731
30+ $10.1846 $305.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention