Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr CTS-Frequency Controls
Series MP
Package Bulk
Type MHz Crystal
Frequency 20 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance Series
ESR (Equivalent Series Resistance) 25 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case HC-49/U
Dimension 0.427" L x 0.150" W (10.85mm x 3.80mm)
Height - Seated (Max) 0.530" (13.46mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Standard Package 100
Win Source Part Number 984436-MP200-E
Ultra Librarian 3D Model Ultra Librarian MP200-E CAD Model

Description

The MP200-E is a MHz crystal manufactured by CTS-Frequency Controls.

  • Product Series: MP
  • Frequency: 20 MHz
  • Height-Seated (Max): 0.530" (13.46mm)
  • Frequency Tolerance: ±30ppm
  • Mounting: through-hole
  • Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

NDK
CRYSTAL 7.3728MHZ 8PF SMD / 7.3728 MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead
Need more? Email Us
ECAD model for NX8045GB-7.3728MHZ-STD-CSF-3
NDK
Need more? Email Us
ECAD model for NX3225GA_12.000MHZ_STD-CRA-1
NDK
Crystal 16.000000 Mhz 8PF SMD
Lowest to $0.5865
ECAD model for NX5032GA-16.000000MHZ
NDK
CRYSTAL 40.0000MHZ 10PF SMD / 40 MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for NX2520SA-40.000000MHZ
NDK
Need more? Email Us
ECAD model for NX3225GA-48.000M-STD-CRG-2
NDK
Need more? Email Us
ECAD model for NX3225GA_20.000MHZ_STD-CRG-2
NDK
Need more? Email Us
ECAD model for NX2016SA_26.000MHZ_STD-CZS-2
CTS Corporation
Crystal 9.8304MHz 20pF 2-Pin HC49/US SM T/R
Need more? Email Us
ECAD model for ATS098SM-T
Diodes Incorporated
CRYSTAL 37.4000MHZ 12PF SMD
Need more? Email Us
ECAD model for FW374WFBR1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention