EN
  • EN
  • DE

NX5032GA-16.000000MHZ

Part No NX5032GA-16.000000MHZ
Manufacturer NDK
Catalog Crystals
Description Crystal 16.000000 Mhz 8PF SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 16 MHz
Frequency Tolerance 0.005 %
Load Capacitance 8 pF
Win Source Part Number 1083021-NX5032GA-16.000000MHZ
Categories Crystals
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX5032GA-16.000000MHZ CAD Model

Description

The NX5032GA-16.000000MHZ is a crystal oscillator manufactured by NDK. It provides a stable and accurate 16.000 MHz clock signal for various electronic applications. The 'NX5032GA' designation refers to the package size, which is a compact 5.0 x 3.2 mm surface-mount package.

Applications:

  • Microcontrollers
  • Communication devices (e.g., wireless modules, Bluetooth)
  • Real-time clocks (RTCs)
  • Industrial control systems
  • Consumer electronics

Features:

  • Frequency: 16.000 MHz
  • Package: NX5032GA (5.0 x 3.2 mm)
  • Surface-mount device (SMD)
  • High frequency stability
  • Low jitter
  • Wide operating temperature range

Benefits:

  • Provides a precise and reliable clock signal
  • Ensures accurate timing and synchronization
  • Compact size for space-saving designs
  • Suitable for demanding operating environments

Additional Details:

The NX5032GA-16.000000MHZ crystal oscillator is designed for use in electronic systems requiring a stable and accurate clock source. The 16 MHz frequency is a commonly used frequency in a variety of applications. Typical specifications include a frequency tolerance ranging from ±10 ppm to ±30 ppm and a temperature stability spanning ±15 ppm to ±50 ppm across a broad operating temperature range, generally from -40°C to +85°C. To ensure optimal performance in a particular application, it is crucial to consult the official datasheet for precise electrical characteristics, including load capacitance and drive level requirements. The crystal's load capacitance is a critical parameter for achieving the specified frequency accuracy.

Typical Specifications:

  • Frequency: 16.000 MHz
  • Frequency Tolerance: ±10 ppm to ±30 ppm (depending on specific part number)
  • Temperature Stability: ±15 ppm to ±50 ppm (depending on specific part number)
  • Operating Temperature Range: -40°C to +85°C (typical)
  • Load Capacitance: Varies (specified by datasheet)

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
10pF SMD2016-4P Crystals RoHS
Lowest to $0.1747
Murata Electronics North America
CRYSTAL 40.0000MHZ 10PF SMD
Lowest to $0.6403
NDK
Crystal 7.5MHz ±20ppm 8pF 250Ω SMD8045-2P
Lowest to $2.9105
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32.768kHz ±10ppm 12.5pF 40kΩ DT-26
Lowest to $0.0997
ECS Inc.
ECS-81.92-12-30Q-EN-TR ECS Crystals 8.192MHz 12pF AEC ESR 100 -40C +85C datasheet, inventory, & pricing.
Need more? Email Us
TKD Science and Technology Co., Ltd.
SMD3215-2P Crystals RoHS
Lowest to $0.2200
Murata Electronics North America
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +
Lowest to $0.1048
JGHC
Crystal 24MHz ±10ppm 15pF 50Ω SMD3225-4P
Lowest to $0.0928
NDK
±30ppm 10pF ±30ppm SMD3225-4P Crystals RoHS
Lowest to $1.0187

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess