EN
  • EN
  • DE

TAXD32768K2BGBBZT2S

Part No TAXD32768K2BGBBZT2S
Manufacturer Shenzhen Yajingxin Electronics Co., Ltd.
Catalog Crystals
Description Crystal 32.768kHz ±10ppm 12.5pF 40kΩ DT-26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package DT-26
Frequency Stability ±20ppm
Operating Temperature -20℃~+70℃
Load Capacitance 12.5pF
Normal temperature Frequency Tolerance ±10ppm
Equivalent Series Resistance(ESR) 40kΩ
Frequency 32.768kHz
Ultra Librarian 3D Model Ultra Librarian TAXD32768K2BGBBZT2S CAD Model

Description

Product Overview

The 0402CS-33NXJLW inductor offers precise inductance in a compact form factor, tailored for advanced RF applications requiring minimal space and maximum efficiency.

Applications

  • Wireless communication systems
  • RFID tags
  • Satellite communication
  • Signal processing units
  • Microcontrollers with RF capabilities

Features and Benefits

  • Small 0402 footprint: Allows design flexibility and easy integration into complex PCBs.
  • High inductance accuracy: Ensures optimal performance in precision applications.
  • Low DC Resistance: Reduces power loss and improves energy efficiency.
  • RoHS Compliant: Environmentally friendly and safe to use in new designs.

Additional Details

The 0402CS-33NXJLW is a versatile inductor, perfect for projects aimed at miniaturization without compromising on performance.

You May Also Be Interested in

KDS
12pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.3493
Epson Electronics America Inc-Semiconductor Div
Crystal 24MHz ±10ppm 10pF 40Ω SMD3225-4P
Lowest to $0.4657
NDK
Crystal 48MHz 7pF 50Ω SMD2016-4P
Lowest to $0.4075
Jiangsu Changjiang Electronics Technology Co., Ltd
Crystal 12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1747
Seiko Instruments
Crystal 32.768kHz ±20ppm 12.5pF SMD1610-2P
Lowest to $0.3740
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32.768kHz ±10ppm 12.5pF 40kΩ DT-26
Lowest to $0.0997
NDK
Crystal 7.5MHz ±20ppm 8pF 250Ω SMD8045-2P
Lowest to $2.9105
TKD Science and Technology Co., Ltd.
SMD3215-2P Crystals RoHS
Lowest to $0.2200
ECS Inc.
ECS-81.92-12-30Q-EN-TR ECS Crystals 8.192MHz 12pF AEC ESR 100 -40C +85C datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0997 $50.3485
1,225+ $0.0819 $100.3275
1,895+ $0.0793 $150.2735
2,610+ $0.0767 $200.1870
3,370+ $0.0742 $250.0540
4,515+ $0.0665 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,517 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess