EN
  • EN
  • DE

TLP762JF(D4,F)

Part No TLP762JF(D4,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370753-TLP762JF(D4,F)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP762JF(D4,F) CAD Model

Description

The TLP762JF(D4,F) is a high-isolation voltage, half-pitch Optocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. The (D4,F) suffix likely denotes specific packaging or testing variations.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating control signals.
  • Inverter Circuits: Provides isolation in inverter control systems.
  • AC Servo Motor Controllers: Isolates the control signals to the motor drive.
  • Factory Automation Equipment: Protecting sensitive control circuitry.
  • Power Supplies: Provides isolation between the primary and secondary sides.

Features:

  • High Isolation Voltage: Offers significant electrical isolation.
  • Half-Pitch Package: Compact design for high-density mounting.
  • Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • High Collector-Emitter Voltage: Suitable for various voltage levels.
  • Operating Temperature Range: Wide range ensures usability in different environments.

Benefits:

  • Enhanced Safety: Protects circuits and users from high voltage hazards.
  • Compact Design: Enables space-saving designs in circuit boards.
  • Improved Signal Integrity: Minimizes noise and interference in signal transmission.
  • Reliable Performance: Stable operation over a wide temperature range.
  • Long Operational Life: Ensures durable and dependable performance.

Additional Details:

The TLP762JF(D4,F)'s key technical specifications include a high isolation voltage, typically in the kilovolt range, and a specified current transfer ratio that ensures efficient signal transduction. The forward voltage and collector-emitter voltage are also important parameters to consider when designing circuits utilizing this optocoupler. The package is designed for surface mount assembly, facilitating automated manufacturing processes. It's important to consult the datasheet for precise specifications related to temperature coefficients, switching speeds, and other critical design parameters to ensure optimal performance in the intended application. The (D4,F) likely indicates specific testing or packaging variations, so referring to the datasheet is crucial. This optocoupler is designed to meet stringent safety standards, providing a robust isolation barrier for sensitive electronic systems.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
Texas Instruments
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess