Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Intersil
Package Bag
Product Status Obsolete
Function Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 75°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Standard Package 300 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 141456-HC5503PRCB
Ultra Librarian 3D Model Ultra Librarian HC5503PRCB CAD Model

Description

The HC5503PRCB is a telecom interface IC from Intersil. It is designed for subscriber line interface concept (SLIC) applications, providing reliable communication interfaces for telecommunication systems.

  • Function: Subscriber Line Interface Concept (SLIC)
  • Interface: 2-wire
  • Voltage Supply: 4.75V to 5.25V
  • Package: 24-SOIC
  • Mounting: Surface Mount
  • Temperature Range: 0°C to 75°C

It is a reliable choice for telecom applications that require robust and efficient interface solutions.

You May Also Be Interested in

Microsemi Corporation
IC TDM/TSI ST-BUS 32CH 28PLCC
Lowest to $64.2352
ECAD model for MT8920BPR1
Microsemi Corporation
IC TDM/TSI ST-BUS 32CH 28DIP
Lowest to $18.0638
ECAD model for MT8920BE1
Microsemi Corporation
IC TRANSCODER QUAD ADPCM 28DIP
Need more? Email Us
ECAD model for MT9126AE
Microsemi Corporation
Need more? Email Us
ECAD model for MT88E43AS
Microsemi Corporation
Need more? Email Us
ECAD model for MT8870DM
Microsemi Corporation
Lowest to $63.0631
ECAD model for MT8941BPR1
Microsemi Corporation
Need more? Email Us
ECAD model for MT8972AD
Microsemi Corporation
Lowest to $104.3495
ECAD model for MT90503AG
Microsemi Corporation
Need more? Email Us
ECAD model for MT8870DS-ER-PCG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5768 $67.9592
45+ $2.9352 $132.0840
69+ $2.8433 $196.1877
95+ $2.7515 $261.3925
122+ $2.6597 $324.4834
163+ $2.3854 $388.8202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention