EN
  • EN
  • DE

STGB30NC60WT4

Part No STGB30NC60WT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tape & Reel
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 150 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 20A
Power - Max 200 W
Switching Energy 305µJ (on), 181µJ (off)
Input Type Standard
Gate Charge 102 nC
Td (on/off) @ 25°C 29.5ns/118ns
Test Condition 390V, 20A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STGB30
Other Names 497-8779-2,497-8779-1,-1138-STGB30NC60WT4DKR,497-8779-6,497-8779-6,497-8779-1,-1138-STGB30NC60WT4TR,497-8779-2,497-STGB30NC60WT4DKR,497-STGB30NC60WT4CT,497-STGB30NC60WT4TR,-1138-STGB30NC60WT4CT
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277353-STGB30NC60WT4
Ultra Librarian 3D Model Ultra Librarian STGB30NC60WT4 CAD Model

Description

    

STGB30NC60WT4 - IGBT from STMicroelectronics

    

The STGB30NC60WT4 is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics. This IGBT is designed to meet the stringent requirements of modern electronic devices, delivering efficient and reliable performance for a wide range of applications, including motor drives, uninterruptible power supplies (UPS), inverters, and switching power supplies.

        

Key Features

    
            
  • High Current Capability: The STGB30NC60WT4 is capable of handling continuous currents up to 60A, making it suitable for high-power applications.
  •         
  • High Voltage Rating: With a collector-emitter breakdown voltage of 600V, this IGBT can be used in circuits with high operational voltages, providing a wide safety margin.
  •         
  • Low On-Voltage Drop (Vce(on)): The device features a low on-voltage drop, which translates to reduced conduction losses and improved overall efficiency.
  •         
  • Fast Switching Speed: The IGBT is designed for fast switching, which reduces switching losses and enables operation at higher frequencies.
  •         
  • Co-Packaged with Free Wheeling Diode: The device comes with an integrated fast recovery diode, which provides protection against reverse voltage transients and reduces the number of external components required.
  •         
  • Short-Circuit Rating: It is equipped with a short-circuit rating, offering robustness and reliability in adverse conditions.
  •         
  • Low Gate Charge: The low gate charge of the STGB30NC60WT4 minimizes the power required to drive the IGBT, leading to lower driver losses.
  •     
        

Applications

    

The STGB30NC60WT4 is suited for a variety of applications, including:

    
            
  • AC and DC motor drives
  •         
  • Power inverters for solar energy systems
  •         
  • UPS systems
  •         
  • Power factor correction circuits
  •         
  • Induction heating
  •         
  • Welding equipment
  •     
        

Quality and Reliability

    

STMicroelectronics is known for its commitment to quality and reliability, and the STGB30NC60WT4 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in even the most demanding applications. With its robust design and advanced technology, the STGB30NC60WT4 is an ideal choice for designers looking for an efficient and durable IGBT solution.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess