Products specifications

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1043380-HIN206CB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HIN206CB CAD Model

Description

The Intersil 1043380-HIN206CB is a 24-SOIC packaged, RS232 protocol transceiver integrated circuit.

  • Package: 24-SOIC
  • Protocol: RS232
  • Drivers: 4
  • Receivers: 3
  • Duplex: Full Duplex
  • Receiver Hysteresis: 500mV
  • Data Rate: 120Kbps
  • Temperature Range: 0°C to 70°C
  • Operating Supply Voltage: 4.5V to 5.5V

You May Also Be Interested in

Texas Instruments
IC DUAL PERIPHERAL DRVR 8-SOIC / Pref DRVR Dual 5V 725mW 8-Pin SOIC T/R
Lowest to $1.6520
ECAD model for SN75471DR
Exar Corporation
IC TXRX RS233 28TSSOP / Triple Transmitter Quint Receiver RS-232 28-Pin TSSOP T/R
Need more? Email Us
ECAD model for SP3244ECY-L/TR
Exar Corporation
IC TXRX RS485/422 PROFIBUS 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N
Need more? Email Us
ECAD model for SP1486EMN-L
Analog Devices Inc.
+5 V Powered CMOS RS-232 Drivers/Receivers | IC TXRX RS-232 4:5 5V LP 28SOIC
Need more? Email Us
ECAD model for ADM241LJR
Texas Instruments
IC 16-CH HS DIFF RCVR 64-TSSOP
Lowest to $16.1936
ECAD model for SN65LVDT386DGG
Silicon Labs
IC TXRX QUAD-BAND 32QFN
Lowest to $0.7321
ECAD model for SI4210-D-GM
Texas Instruments
DUAL DIFFERENTIAL LINE DRIVERS
Need more? Email Us
ECAD model for SN75183D
Exar Corporation
IC TXRX RS232 ESD 16SOIC / Dual Transmitter/Receiver RS-232 16-Pin SOIC W
Need more? Email Us
ECAD model for SP3232EUCT-L
Texas Instruments
IC HIGH SENS LINE REC 14SO / Dual Receiver 14-Pin SOP T/R
Need more? Email Us
ECAD model for SN75207BNSR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5259 $61.0360
90+ $1.2520 $112.6800
140+ $1.2130 $169.8200
195+ $1.1738 $228.8910
250+ $1.1347 $283.6750
335+ $1.0173 $340.7955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,250 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention