Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 708846-STMUX3040L
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMUX3040L CAD Model

Description

The STMUX3040L from STMicroelectronics is a high-performance, low-voltage octal bidirectional translator designed to interface an 8-bit data bus to another 8-bit data bus operating at a different voltage level. This versatile IC is particularly suitable for applications requiring voltage level translation between different logic levels ranging from 1.8V to 5.5V, making it an ideal choice for multi-voltage systems.

Key Features

  • Wide Voltage Range: The STMUX3040L supports a wide range of supply voltages from 1.8V to 5.5V on both the A and B ports, allowing for flexible integration into various system designs.
  • High-Speed Operation: With its capability to handle high-speed data transmission, the STMUX3040L is suitable for high-performance applications.
  • Low On-Resistance: The low on-resistance of the device's switch channels minimizes signal distortion and ensures high signal integrity.
  • Power-Down Protection: The device is equipped with power-down protection on both A and B ports, ensuring data integrity during power cycling.
  • Flow-Through Pinout: The flow-through design simplifies PCB layout by allowing direct connection of the A side to the B side with minimal trace crossings.

Applications

The STMUX3040L is ideal for a wide array of applications where voltage level translation is required. It is commonly used in:

  • Mobile Devices
  • Computing Devices
  • Consumer Electronics
  • Data Communication Systems
  • Embedded Systems

Technical Specifications

The STMUX3040L boasts a robust set of technical features that make it a standout choice for designers and engineers:

  • 8-bit bidirectional voltage level translator
  • Low standby current
  • ±15 kV ESD protection on the B port
  • Industrial operating temperature range: -40°C to 85°C
  • Small package options including TSSOP20 and DFN20

With its combination of high-speed data handling, wide voltage range compatibility, and robust protection features, the STMUX3040L is a highly reliable and efficient solution for modern electronic designs requiring multi-voltage interfacing.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for STM1816SWX7F4
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176UFBGA
Lowest to $44.6565
ECAD model for STM32F427IIH6TR
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64BGA
Lowest to $3.0521
ECAD model for STM32L151R8H6TR
STMicroelectronics
MCU 32-bit ARM Cortex M4 RISC 256KB Flash 3.3V 64-Pin LQFP Tray / IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $4.8037
ECAD model for STM32F411RCT6
STMicroelectronics
IC MCU 32BIT 1MB FLASH 176UBGA
Lowest to $9.9669
ECAD model for STM32F207IGH7
STMicroelectronics
IC MCU 32BIT 64KB FLASH 36WLCSP
Lowest to $7.0644
ECAD model for STM32L051T8Y6TR
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $3.4684
ECAD model for STM32F334R8T6
STMicroelectronics
Lowest to $2.8272
ECAD model for STM32F050C6T6
STMicroelectronics
Need more? Email Us
ECAD model for STM32F103RCY6TRC37

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention