Products specifications

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1043386-HIN208CB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HIN208CB CAD Model

Description

The Intersil electronic component with the Win Source Part Number 1043386-HIN208CB is a high-quality product that comes with various features including:

  • Packaging: 24-SOIC case/package
  • Type: Electronic Component
  • Mounting: N/A
  • Protocol: N/A
  • Number of Drivers/Receivers: N/A
  • Duplex: N/A
  • Receiver Hysteresis: N/A
  • Data Rate: N/A
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
IC TXRX CAN 5V HS 8SOIC / CAN 1Mbps 5V 8-Pin SOIC T/R
Lowest to $2.3637
ECAD model for SN65HVD257DR
Silicon Labs
IC TXRX QUAD-BAND 32QFN
Lowest to $0.7321
ECAD model for SI4210-D-GM
Texas Instruments
DUAL DIFFERENTIAL LINE DRIVERS
Need more? Email Us
ECAD model for SN75183D
Exar Corporation
IC TXRX RS485/422 PROFIBUS 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N
Need more? Email Us
ECAD model for SP1486EMN-L
Exar Corporation
IC TXRX MULTIPROTOCOL 100LQFP / Octal Transmitter/Receiver RS-232/RS-449/RS-530 100-Pin LQFP
Lowest to $10.2259
ECAD model for SP508CF-L
Analog Devices Inc.
+5 V Powered CMOS RS-232 Drivers/Receivers | IC TXRX RS-232 4:5 5V LP 28SOIC
Need more? Email Us
ECAD model for ADM241LJR
Texas Instruments
IC DIFF RECEIVER H-S 8-SOIC / LVDS Receiver 400Mbps 8-Pin SOIC Tube
Lowest to $2.9546
ECAD model for SN65LVDS9637BD
Exar Corporation
IC TXRX RS232 ESD 16DIP / Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
ECAD model for SP3232EHCP-L
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUFFER INVERT 3.6V 20TSSOP
Lowest to $0.7182
ECAD model for SN74LVC240APW

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8382 $65.2786
56+ $2.3285 $130.3960
87+ $2.2560 $196.2720
119+ $2.1836 $259.8484
154+ $2.1112 $325.1248
206+ $1.8926 $389.8756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,350 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention