EN
  • EN
  • DE

IH5015CPE

Part No IH5015CPE
Manufacturer Intersil
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028914-IH5015CPE
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IH5015CPE CAD Model

Description

The IH5015CPE, manufactured by Intersil, is a monolithic CMOS analog switch. This switch is designed for applications requiring precise switching of analog signals, offering low on-resistance and fast switching speeds.

Applications:

  • Analog signal routing: Used to switch analog signals between different circuits.
  • Data acquisition systems: Implemented in multiplexers for selecting different input channels.
  • Audio and video switching: Utilized in audio and video equipment for signal selection.
  • Sample and hold circuits: Integrated in circuits for capturing and holding analog signals.
  • ATE (Automatic Test Equipment): Used in testing and measurement equipment for signal routing.

Features:

  • Low on-resistance: Minimizes signal loss and distortion.
  • Fast switching speed: Enables rapid switching of analog signals.
  • Low leakage current: Prevents unwanted signal interference.
  • Wide operating voltage range: Provides flexibility in system power supply design.
  • TTL and CMOS compatible: Ensures compatibility with standard logic circuits.

Benefits:

  • Improved signal integrity: Low on-resistance minimizes signal distortion.
  • Enhanced system performance: Fast switching speed enables rapid signal routing.
  • Reduced power consumption: Low leakage current reduces energy usage.
  • Simplified system design: Wide operating voltage range facilitates easy integration.
  • Reliable operation: Robust design ensures stable performance in various environments.

The IH5015CPE is a single-pole, single-throw (SPST) switch. It features a specific on-resistance and switching speed. The low on-resistance ensures minimal signal loss, preserving the integrity of the analog signal. Its fast switching speed enables rapid signal routing, making it suitable for high-speed applications. The switch is designed for use in a wide range of operating conditions. It is commonly used in applications requiring precise and reliable switching of analog signals. Intersil's design and manufacturing processes ensure the long-term availability and support of this part.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess