Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065877-ISL3532AC
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL3532AC CAD Model

Description

The ISL3532AC is a high-speed, differential line driver designed by Intersil. It is primarily intended for use in data transmission systems, particularly those employing Low-Voltage Differential Signaling (LVDS) standards. This device facilitates high-speed data transfer over balanced transmission lines, reducing noise and improving signal integrity.

Applications:

  • LVDS Data Transmission: Used as a driver in LVDS communication links.
  • Flat Panel Displays: Employed in driving signals within flat panel displays.
  • High-Speed Interconnects: Utilized in high-speed data interconnects within electronic systems.
  • Digital Copiers: Found in digital copiers for transmitting data between various modules.
  • Printers: Used in printer systems for high-speed data transfer.

Features:

  • LVDS Driver: Designed to meet LVDS standards for high-speed differential signaling.
  • High Data Rate: Supports high data transmission rates.
  • Low Power Dissipation: Consumes minimal power, suitable for battery-powered applications.
  • Differential Output: Provides differential outputs for improved signal integrity.
  • Wide Common-Mode Voltage Range: Operates over a wide range of common-mode voltages.

Benefits:

  • High-Speed Data Transmission: Enables fast and reliable data transfer.
  • Reduced Noise: Differential signaling minimizes noise and interference.
  • Improved Signal Integrity: Maintains signal quality over long distances.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Operation: Ensures stable and consistent performance.

Additional Details:

The ISL3532AC requires a supply voltage within a specified range, typically 3.3V. The output voltage swing is designed to comply with LVDS standards. The device includes features like short-circuit protection and thermal shutdown. Consult the datasheet for detailed electrical characteristics, timing specifications, and application recommendations. Proper termination of the transmission line is essential for optimal performance.

You May Also Be Interested in

Samtec Inc.
CONN HDR 108POS 0.1 STACK T/H / 108 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for HW-36-07-G-T-200-055
Eaton / Cutler Hammer
Need more? Email Us
ECAD model for GHB2060-GR1
Hitachi, Ltd
Need more? Email Us
ECAD model for HM629128LFP-7L
HongFa
Power Relay, 25A, 1 Form C, 120VAC, AgCdO, QC, Metal Bracket, HF94F Series
Need more? Email Us
ECAD model for HF94F-12A120-1(257)
Omron
Lowest to $4.7266
ECAD model for G6KU-2P-Y-5VDC
SMC Diode Solutions
Smc Air Dryer, M'BRANE(1000/190)-
Need more? Email Us
ECAD model for IDG100-04B-R
Hitachi, Ltd
Need more? Email Us
ECAD model for HM53825BTT-7
HongFa
HFD31 Series 1 A DPDT 5 VDC Subminiature Surface Mount Signal Relay
Need more? Email Us
ECAD model for HFD31/5-S(257)
Infineon Technologies
IGBT 600V 40A 166W TO220-3 / IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO220-3-1
Lowest to $2.4925
ECAD model for IKP20N60TXKSA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention