EN
  • EN
  • DE

IDG100-04B-R

Part No IDG100-04B-R
Manufacturer SMC Diode Solutions
Catalog OEM Parts (F - I)
Description Smc Air Dryer, M'BRANE(1000/190)-
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013970-IDG100-04B-R
Categories OEM Parts(F-I)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDG100-04B-R CAD Model

Description

The IDG100-04B-R is a silicon carbide (SiC) Schottky barrier diode from SMC Diode Solutions. This diode is designed for high-voltage, high-frequency applications, offering superior performance compared to traditional silicon diodes. Its low forward voltage drop and fast reverse recovery time make it ideal for use in power factor correction (PFC) circuits, motor drives, and other high-efficiency power conversion systems. The 'R' suffix likely indicates a specific packaging or reel option.

Applications:

  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor of electronic devices.
  • Motor Drives: Employed in motor drive systems to enhance efficiency and reduce switching losses.
  • Solar Inverters: Integrated into solar inverters for efficient DC-AC power conversion.
  • Switch-Mode Power Supplies (SMPS): Used in SMPS to improve efficiency and reduce EMI.
  • Electric Vehicle (EV) Chargers: Incorporated into EV chargers for efficient power conversion.

Features:

  • Silicon Carbide (SiC) Technology: Utilizes SiC material for high-voltage, high-frequency operation.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Reverse Recovery Time: Reduces switching losses and improves system performance.
  • High Surge Current Capability: Withstands high surge currents, enhancing reliability.
  • High-Temperature Operation: Operates reliably at high temperatures, suitable for demanding environments.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Improved Efficiency: SiC technology and low forward voltage drop enhance overall system efficiency.
  • Reduced Switching Losses: Fast reverse recovery time minimizes switching losses, improving performance.
  • Enhanced Reliability: High surge current capability and high-temperature operation ensure reliable operation.
  • Simplified Thermal Management: Lower power losses reduce the need for extensive thermal management.
  • Compact Design: SiC technology allows for smaller and more compact designs compared to traditional silicon diodes.

Additional Details:

The IDG100-04B-R is available in various package options to suit different application requirements. It is designed for high-reliability applications and is tested to meet industry standards. The specific voltage and current ratings, as well as detailed performance characteristics, can be found in the product datasheet available from SMC Diode Solutions. Always refer to the datasheet for accurate and up-to-date information.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess