EN
  • EN
  • DE

BZT52B10S RRG

Part No BZT52B10S RRG
Manufacturer Taiwan Semiconductor
Catalog Diodes - Zener - Single
Description DIODE, ZENER, 10V, 200MW, 2%, SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 1025900-BZT52B10S RRG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52B10S RRG CAD Model

Description

The Taiwan Semiconductor BZT52B10S RRG is a surface-mount Zener diode designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode provides a stable reference voltage and protects sensitive components from voltage spikes. It is part of Taiwan Semiconductor's comprehensive range of diodes known for their reliability and performance.

Applications

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping circuits
  • Level shifting
  • Reverse polarity protection
  • Electronic devices

Features

  • Surface-mount package for easy PCB assembly
  • Tight voltage tolerance
  • Low reverse leakage current
  • High surge current capability
  • Lead-free finish, RoHS compliant
  • Small form factor

Benefits

  • Stable voltage regulation: Provides a stable reference voltage for precise circuit operation.
  • Overvoltage protection: Protects sensitive components from voltage spikes and transients.
  • Reliable performance: Offers consistent and reliable operation under various conditions.
  • Easy assembly: Surface-mount package simplifies the assembly process and reduces manufacturing costs.
  • Compact design: Small form factor allows for use in space-constrained applications.

Additional Details

The BZT52B10S RRG Zener diode is designed to maintain a constant voltage across its terminals when operating in the reverse breakdown region. This characteristic makes it ideal for voltage regulation applications. The diode's tight voltage tolerance ensures that the output voltage remains within a narrow range, providing precise control over the regulated voltage. The low reverse leakage current minimizes power losses and improves the efficiency of the circuit. The high surge current capability allows the diode to withstand transient voltage spikes without being damaged. The surface-mount package simplifies the assembly process and reduces manufacturing costs. The small form factor of the diode allows it to be used in space-constrained applications, such as portable devices and miniature electronics. Taiwan Semiconductor is a leading manufacturer of diodes and other semiconductor devices, known for their high quality and reliability.

The BZT52B10S RRG is commonly used in power supplies to provide a stable reference voltage for the voltage regulator. It is also used in transient voltage suppression circuits to protect sensitive components from voltage spikes. The diode is a reliable and cost-effective solution for voltage regulation and overvoltage protection in a wide range of electronic applications. Designers should always refer to the BZT52B10S RRG datasheet provided by Taiwan Semiconductor for detailed specifications and application guidance to ensure proper and safe operation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess