Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Intersil
Type DDC (Digital Down Converter)
For Use With/Related Products ISL5216
Supplied Contents Board
Win Source Part Number 777340-ISL5216EVAL1
Popularity Medium
Supply and Demand Status Limited
Family Name ISL5216EVAL1
Introduction Date October 29, 2001
ECCN EAR99
Country of Origin United States of America
Ultra Librarian 3D Model Ultra Librarian ISL5216EVAL1 CAD Model

Description

The ISL5216EVAL1 is an evaluation board for the ISL5216, which is a high-speed, low-power, dual-channel analog multiplexer from Intersil. This evaluation board allows designers to easily test and evaluate the performance of the ISL5216 in various applications. It provides a convenient platform for prototyping and experimentation.

Applications

  • Evaluation and testing of the ISL5216 multiplexer
  • Prototyping circuits using the ISL5216
  • Experimentation with different multiplexer configurations
  • Sensor signal selection
  • Data acquisition systems

Features

  • On-board ISL5216 multiplexer
  • Easy access to all pins of the ISL5216
  • Test points for signal monitoring
  • Jumpers for configuration options
  • Power supply connections
  • Clearly labeled components and connections

Benefits

  • Simplified evaluation: Speeds up the evaluation process of the ISL5216.
  • Easy prototyping: Allows for quick and easy prototyping of circuits using the ISL5216.
  • Flexible configuration: Provides various configuration options for experimentation.
  • Reduced development time: Shortens the time required to design and test circuits using the ISL5216.

Additional Details

The ISL5216EVAL1 evaluation board provides a convenient way to connect to the ISL5216 and test its functionality. The board typically includes test points for monitoring input and output signals, as well as jumpers for configuring the device. It allows users to easily select between different input channels and observe the output signal. Power supply connections are provided for powering the ISL5216. Refer to the Intersil documentation for the ISL5216 and the ISL5216EVAL1 for detailed information on the device and the evaluation board. The ISL5216 is a dual SPDT (Single Pole Double Throw) analog multiplexer capable of switching high-frequency signals with minimal distortion.

You May Also Be Interested in

Hittite
GaAs MMIC SMT DOUBLEBALANCED BALANCED MIXER, 4.5 - 6 GHz
Lowest to $6.2158
ECAD model for HMC218MS8E
Ai-Thinker
WIFI +BLUETOOTH 4.2 DEVELOPMENT
Need more? Email Us
ECAD model for BW15-KIT
STMicroelectronics
STM32L4+ DISCOVERY KIT IOT NODE,
Need more? Email Us
ECAD model for B-L4S5I-IOT01A
M/A-Com Technology Solutions
EVAL BOARD FOR MASWSS0130TR-3000 / - MASWSS0130 Switch, DPDT 500MHz ~ 3GHz Evaluation Board
Need more? Email Us
ECAD model for MASWSS0130SMB
Nordic Semiconductors
KIT DEVELOPMENT NRF24LU1+ / nRFgo nRF24LU1+ Transceiver 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for NRF24LU1P-FXXQ32-DK
Semtech Corporation
868MHZ SX1233 EVALUA / - SX1233 Transceiver 868MHz Evaluation Board
Need more? Email Us
ECAD model for SX1233SKA868
Nordic Semiconductors
NRFREADY ANT USB DONGLE / nRFready nRF24AP2-USB Transceiver, ANT? 2.4GHz Evaluation Board
Lowest to $21.6639
ECAD model for NRF6910
Infineon Technologies
DEV KIT / - 1EDN7512B, BSS138WH, BSZ097N04LS, IFX20002MB V33, XMC6521SC-Q040X, WCDSC006 Transmitter 127.8kHz Evaluation Board
Need more? Email Us
ECAD model for REF10WTXQI4102TOBO1
Skyworks Solutions Inc.
SKY85738-11 EVALUATION KIT / - SKY85738-11 Front End 5GHz Evaluation Board
Need more? Email Us
ECAD model for SKY85738-11EK1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention