Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.75 V to 5.25 V
Frequency - Switching 300kHz, 600kHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start
Temperature Range - Operating -10°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 1048476-ISL6224CA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL6224CA CAD Model

Description

The supply and demand status is balanced.

  • Type: Step-Down
  • Topology: Buck
  • Frequency Switching: 300kHz, 600kHz
  • Win Source Part Number: 1048476-ISL6224CA
  • Duty Cycle (Max): 94%
  • Operating Temperature Range: -10°C to 85°C (TA)
  • Packaging: 16-SSOP
  • Rectifier Type: Synchronous Rectifier
  • Output Phase: One

You May Also Be Interested in

Renesas Electronics America
ZVS Full Bridge PWM Controller | IC REG CTRLR FULL-BRIDGE 28QFN / Current Mode PWM Controller 1000kHz 28-Pin QFN EP T/R
Need more? Email Us
ECAD model for ISL6551ARZ-T
Renesas Electronics America
Buck and Synchronous Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14TSSOP
Lowest to $3.6557
ECAD model for ISL6522CVZ-T
ON Semiconductor
Enhanced Voltage Mode PWM Controller
Need more? Email Us
ECAD model for CS51221ED16G
Texas Instruments
LOW-VOLTAGE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for UCC3585M
Texas Instruments
ADVANVED PRIMARY-SIDE STARTUP CONTROLLER
Need more? Email Us
ECAD model for UCC2961D
Analog Devices Inc.
Synchronous Buck Controller with Constant On-Time and Valley Current Mode
Lowest to $2.1840
ECAD model for ADP1870ARMZ-0.6-R7
Texas Instruments
LM25088, LM25088-Q1 Wide Input Range Non-Synchronous Buck Controller
Lowest to $7.1976
ECAD model for LM25088QMHX-2/NOPB
Texas Instruments
100V Push-Pull Voltage Mode PWM Controller | IC REG CTRLR PUSH-PULL 10WSON
Lowest to $5.4812
ECAD model for LM5033SD/NOPB
Rohm Semiconductor
60V Synchronous Step-down Switching Regulator(Controller type)
Need more? Email Us
ECAD model for BD9610AMUV-E2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention