EN
  • EN
  • DE

ISL62873HRUZ-T

Part No ISL62873HRUZ-T
Manufacturer Intersil
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.3 V to 25 V
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start
Temperature Range - Operating -10°C to 100°C (TA)
Case / Package 16-UTQFN (2.6x1.8)
Win Source Part Number 1048499-ISL62873HRUZ-T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ISL62873HRUZ-T CAD Model

Description

The ISL62873HRUZ-T is a highly integrated multi-phase PWM voltage regulator controller from Intersil (now Renesas). It's designed primarily for powering the core voltage of microprocessors in notebook computers and other portable devices. This controller implements advanced control algorithms to optimize transient response and efficiency across a wide range of operating conditions. The 'T' suffix often indicates a tape and reel packaging option for automated assembly processes.

Applications

  • Core voltage regulation for notebook microprocessors
  • VR12/IMVP7 compliant power supplies
  • High-current, multi-phase synchronous buck converters
  • Power supplies for graphic processing units (GPUs)
  • Portable device power management

Features

  • Multi-phase operation (typically 2 or 3 phases) for reduced output ripple and improved transient response
  • Proprietary adaptive dead-time control for enhanced efficiency
  • Programmable switching frequency for optimizing performance and component size
  • Overcurrent, overvoltage, and undervoltage protection features
  • Remote sensing for accurate voltage regulation at the load
  • Power good output signal
  • Phase shedding capability for improved light-load efficiency

Benefits

  • Provides a stable and accurate core voltage for high-performance microprocessors
  • Maximizes system efficiency, extending battery life in portable applications
  • Minimizes output voltage ripple, improving system stability
  • Protects the microprocessor from damage due to overcurrent, overvoltage, or undervoltage conditions
  • Enables precise voltage regulation, ensuring optimal microprocessor performance
  • Simplifies power supply design with integrated features and control algorithms
  • Improves light-load efficiency by reducing the number of active phases

Additional Details

The ISL62873HRUZ-T utilizes a synchronous buck converter topology, employing external MOSFETs for efficient power conversion. The controller typically operates with an input voltage range suitable for battery-powered applications. The switching frequency is often programmable via external resistors or I2C/SMBus. The device incorporates sophisticated control algorithms to minimize overshoot and undershoot during load transients, ensuring stable operation even under demanding conditions. External compensation components are required to optimize the loop stability and transient response. The ISL62873HRUZ-T is available in a compact QFN package, suitable for space-constrained applications. The datasheet provides detailed information on component selection, layout guidelines, and performance characteristics.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess