EN
  • EN
  • DE

TW2814-BAPA1-NE

Part No TW2814-BAPA1-NE
Manufacturer Intersil
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Intersil
Win Source Part Number 396937-TW2814-BAPA1-NE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW2814-BAPA1-NE CAD Model

Description

The TW2814-BAPA1-NE is a high-performance video decoder from Intersil, designed for advanced video surveillance and security applications. It excels in converting analog video signals into high-quality digital video, making it a crucial component in modern video systems.

Applications

  • Video Surveillance Systems: Used in DVRs (Digital Video Recorders) and NVRs (Network Video Recorders) for capturing and processing video feeds from analog cameras.
  • Automotive Camera Systems: Integrated into car camera systems for backup cameras, surround view systems, and dashcams.
  • Industrial Imaging: Employed in machine vision systems for quality control, process monitoring, and inspection applications.
  • Medical Imaging: Utilized in medical equipment for capturing and processing video from endoscopes and other imaging devices.
  • Security Systems: Implemented in security cameras and access control systems to enhance video quality and reliability.

Features

  • Multi-Format Support: Supports various analog video formats including NTSC, PAL, and SECAM.
  • High-Resolution Decoding: Provides high-resolution video output, ensuring clear and detailed images.
  • Adaptive 2D Comb Filter: Features an adaptive 2D comb filter for superior color separation and reduced cross-color artifacts.
  • Automatic Gain Control (AGC): Includes AGC to automatically adjust the video signal level, maintaining optimal image quality under varying lighting conditions.
  • Brightness, Contrast, and Hue Control: Offers adjustable brightness, contrast, and hue settings to fine-tune the video output.
  • Motion Adaptive Noise Reduction: Incorporates motion-adaptive noise reduction technology to minimize noise and enhance video clarity.
  • De-interlacing: Includes de-interlacing to convert interlaced video signals into progressive scan video, improving image quality on progressive scan displays.
  • Flexible Output Interface: Provides a flexible output interface, supporting various digital video output formats.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits

  • Enhanced Video Quality: Delivers superior video quality with clear, detailed images, improving the performance of video surveillance and imaging systems.
  • Improved System Reliability: Provides stable and reliable video decoding, ensuring consistent performance in demanding environments.
  • Reduced Noise and Artifacts: Minimizes noise and artifacts, enhancing the overall viewing experience and improving the accuracy of video analysis.
  • Simplified System Integration: Offers a flexible output interface, simplifying integration into various video systems.
  • Cost-Effective Solution: Provides a cost-effective solution for high-performance video decoding, reducing the overall system cost.
  • Optimized Performance: Tuned for optimal performance in video surveillance applications, delivering clear and detailed images even in low-light conditions.

The TW2814-BAPA1-NE video decoder from Intersil stands as a robust solution for diverse applications requiring high-quality analog-to-digital video conversion. Its comprehensive feature set and optimized performance make it an essential component in modern video systems.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.1484 $103.1484
2+ $99.8209 $199.6418
3+ $96.4933 $289.4799
5+ $86.5118 $432.5590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess