EN
  • EN
  • DE

ISP620-1SM

Part No ISP620-1SM
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541408000
Win Source Part Number 1066032-ISP620-1SM
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP620-1SM CAD Model

Description

The ISP620-1SM is a high-performance single channel Optocoupler from Isocom Components 2004 LTD. This device is designed for electrical isolation in various applications, providing a robust barrier against high voltages and transient signals.

Applications

  • Industrial automation: Used in Programmable Logic Controllers (PLCs), motor drives, and robotic systems for signal isolation and protection.
  • Power supplies: Provides isolation between the primary and secondary sides in switched-mode power supplies (SMPS).
  • Medical equipment: Ensures patient safety by isolating sensitive medical devices from potentially hazardous voltages.
  • Data communication: Used in data transmission systems to prevent ground loops and protect communication interfaces.
  • Instrumentation: Isolates measurement and control circuits in instruments to improve accuracy and prevent damage.

Features

  • High isolation voltage: Provides a high level of electrical isolation between the input and output.
  • Compact surface mount package: Facilitates easy integration into automated assembly processes.
  • High current transfer ratio (CTR): Ensures efficient signal transfer from input to output.
  • Low input current: Reduces power consumption and allows for direct interface with low-power logic circuits.
  • High-speed switching: Enables fast signal transmission for high-performance applications.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Enhanced safety: Protects personnel and equipment from high voltage hazards.
  • Improved system reliability: Prevents ground loops and reduces noise in sensitive circuits.
  • Simplified design: Offers a compact and easy-to-use solution for electrical isolation.
  • Increased system performance: Enables high-speed signal transmission and reduces signal distortion.
  • Cost-effective solution: Provides a reliable and affordable isolation solution for various applications.

Additional Details

The ISP620-1SM typically consists of an infrared emitting diode (IRED) and a phototransistor, optically coupled within a single package. When current flows through the IRED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. The electrical isolation is achieved because there is no direct electrical connection between the input and output circuits. The device is available in surface mount packages. The CTR is a critical parameter that defines the ratio of output current to input current. Higher CTR values indicate more efficient signal transfer. The ISP620-1SM is designed to meet stringent safety standards and is commonly used in applications requiring reinforced insulation.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Panasonic
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess