EN
  • EN
  • DE

TIL194AX

Part No TIL194AX
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description DC Output Transistor IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099309-TIL194AX
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIL194AX CAD Model

Description

The TIL194AX is a high-voltage optocoupler manufactured by Isocom Components 2004 LTD. It features a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor detector. This configuration provides electrical isolation between the input and output circuits, making it suitable for a wide range of applications where safety and signal integrity are critical.

Applications

  • Industrial Control Equipment: Isolating control signals in PLCs, motor drives, and other industrial automation systems.
  • Power Supplies: Providing isolation between the primary and secondary sides in switch-mode power supplies (SMPS).
  • Data Communication: Ensuring electrical isolation in data transmission lines to prevent ground loops and noise.
  • Medical Devices: Isolating sensitive patient monitoring and diagnostic equipment for safety.
  • Test and Measurement Equipment: Protecting measurement instruments from high voltage and transients.

Features

  • High Isolation Voltage: Offers a high isolation voltage capability, typically up to 5 kVAC, ensuring robust electrical isolation.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer between the input and output stages.
  • Wide Operating Temperature Range: Suitable for use in demanding industrial environments.
  • Compact Package: Available in a standard DIP package for easy integration into circuit boards.
  • Safety Certifications: Meets various international safety standards, including UL, VDE, and CSA.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation to protect personnel and equipment from hazardous voltages.
  • Improved Signal Integrity: Prevents ground loops and reduces noise, resulting in cleaner and more reliable signal transmission.
  • Increased System Reliability: Reduces the risk of damage from voltage transients and surges.
  • Simplified Design: Easy to use and integrate into existing circuits with minimal external components.
  • Reduced Component Count: Integrates isolation and signal transfer functions into a single device.

Additional Details

The TIL194AX optocoupler is designed for reliable performance in harsh environments. Its high isolation voltage ensures that the input and output circuits are galvanically isolated, preventing any direct electrical connection. This isolation is crucial for protecting sensitive circuits and ensuring the safety of both the equipment and the operators.

Typical electrical characteristics include:

  • Forward Current (IF): 10-20 mA
  • Collector-Emitter Voltage (VCEO): 30-70 V
  • Isolation Voltage (VISO): 5000 VAC

The device's high CTR enables efficient signal transfer, minimizing the need for additional amplification circuitry. Its compact DIP package simplifies board layout and facilitates easy mounting. The TIL194AX is a versatile and reliable optocoupler suitable for a wide range of applications requiring high-voltage isolation and dependable signal transfer.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess