EN
  • EN
  • DE

IS22ES32G-JQLA1

Part No IS22ES32G-JQLA1
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog EMMC
Description 32GB eMMC5.0 Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956443-IS22ES32G-JQLA1
Series *
Ultra Librarian 3D Model Ultra Librarian IS22ES32G-JQLA1 CAD Model

Description

The IS22ES32G-JQLA1 is an eMMC (embedded MultiMediaCard) device manufactured by ISSI (Integrated Silicon Solution Inc.). It's a NAND flash memory device with a built-in controller, offering managed storage for embedded systems. The '32G' indicates a capacity of 32 Gigabytes. The JQLA1 likely refers to specific configuration parameters such as temperature grade, speed and packaging.

Applications

  • Smartphones
  • Tablets
  • Embedded systems
  • Industrial control systems
  • Automotive infotainment systems
  • Wearable devices

Features

  • eMMC 5.1 Standard: Compliant with the eMMC 5.1 specification, providing high performance and features.
  • 32GB Storage Capacity: Offers ample storage space for operating systems, applications, and data.
  • NAND Flash Memory: Utilizes NAND flash technology for high density and reliability.
  • Built-in Controller: Manages flash memory operations, including wear leveling, error correction, and bad block management.
  • High-Speed Interface: Supports high-speed data transfer rates.
  • Power Management: Includes power-saving modes to reduce energy consumption.

Benefits

  • Reliable Storage: Built-in controller ensures data integrity and long-term reliability.
  • High Performance: Fast data transfer rates improve system responsiveness.
  • Easy Integration: Standard eMMC interface simplifies integration into embedded systems.
  • Reduced System Complexity: Built-in controller offloads flash management tasks from the host processor.
  • Power Efficiency: Power-saving modes extend battery life in portable devices.

Technical Specifications

  • Capacity: 32GB
  • Interface: eMMC 5.1
  • Operating Voltage: 2.7V - 3.6V
  • Operating Temperature: Typically -25°C to +85°C (Check datasheet for exact range).
  • Data Transfer Rate: High speed, consult datasheet for specific read/write speeds.
  • Package: BGA (Ball Grid Array), consult datasheet for specific package dimensions.

You May Also Be Interested in

Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess