EN
  • EN
  • DE

SDIN8DE1-8G-XI

Part No SDIN8DE1-8G-XI
Manufacturer Diodes Incorporated
Catalog EMMC
Description 8GB eMMC ver 4.51 HS 200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955894-SDIN8DE1-8G-XI
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN8DE1-8G-XI CAD Model

Description

The SDIN8DE1-8G-XI is a cutting-edge NAND Flash memory product from Diodes Incorporated, a renowned manufacturer of semiconductor components and discrete devices. This high-performance integrated circuit is designed to meet the rigorous demands of modern electronic applications, providing reliable data storage with a capacity of 8 gigabytes.

Key Features

  • Storage Capacity: The device boasts an 8GB storage capacity, making it suitable for applications requiring substantial data storage without compromising on physical space.
  • Interface: It features a high-speed interface compatible with the latest standards, ensuring fast data transfer rates that are essential for applications such as solid-state drives (SSDs), tablets, smartphones, and other portable consumer electronics.
  • Temperature Range: The SDIN8DE1-8G-XI is designed to operate reliably across a wide temperature range, making it ideal for use in environments subject to temperature variations.
  • Form Factor: With its compact form factor, this NAND Flash memory integrates seamlessly into various design layouts, providing flexibility for system designers.
  • Endurance and Reliability: Diodes Incorporated ensures that their products are built to last, and the SDIN8DE1-8G-XI is no exception. It offers excellent endurance and reliability, with a robust design that can withstand the wear and tear of frequent read/write cycles.

Applications

The SDIN8DE1-8G-XI is versatile and can be used in a wide array of applications. Its high capacity and fast data access make it an excellent choice for:

  • Mobile devices such as smartphones and tablets
  • High-performance SSDs
  • Embedded computing systems
  • Digital cameras and video recorders
  • Automotive infotainment systems
  • Industrial automation and IoT devices

Conclusion

In summary, the SDIN8DE1-8G-XI from Diodes Incorporated is a robust and reliable NAND Flash memory component that offers a blend of capacity, performance, and durability. Its adaptability across various industries and applications makes it a go-to choice for designers seeking a high-quality storage solution.

You May Also Be Interested in

Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $84.2106
Kingston
16GB eMMC
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7024 $83.4048
4+ $34.2180 $136.8720
6+ $33.1485 $198.8910
8+ $32.0790 $256.6320
10+ $31.0094 $310.0940
13+ $27.8020 $361.4260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,223 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess