EN
  • EN
  • DE

IS42S81600B-7TL

Part No IS42S81600B-7TL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog SD
Description SD 16Mx8-7E 133MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945506-IS42S81600B-7TL
Series *
Ultra Librarian 3D Model Ultra Librarian IS42S81600B-7TL CAD Model

Description

The IS42S81600B-7TL is a 128Mb Synchronous DRAM (SDRAM) from ISSI (Integrated Silicon Solution Inc). It is designed for applications requiring high-speed memory access and data transfer rates.

Applications:

  • Networking Equipment
  • Consumer Electronics
  • Embedded Systems
  • Industrial Control Systems
  • Set-Top Boxes

Features:

  • 128Mb (8M x 16) memory organization
  • Clock frequency: Up to 143 MHz
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Programmable burst length: 1, 2, 4, 8, Full Page
  • Auto precharge option for each burst access
  • Self Refresh Mode
  • Package: TSOP54

Benefits:

  • High Bandwidth: Supports high data transfer rates, improving system performance.
  • Fast Access Times: Reduces latency and enhances responsiveness.
  • Low Power Consumption: Extends battery life in portable applications and reduces overall power consumption.
  • Flexible Burst Mode: Offers programmable burst length for optimized data access.
  • Auto Precharge: Simplifies memory management.

Additional Details:

The IS42S81600B-7TL operates from a single 3.3V power supply and features LVTTL-compatible inputs and outputs. It supports clock frequencies up to 143 MHz, providing high-speed data transfer capabilities. The programmable burst length (1, 2, 4, 8, or Full Page) allows for flexible memory access patterns. The auto precharge option simplifies memory management by automatically precharging the row after a burst access.

The self-refresh mode enables the device to retain data while minimizing power consumption during idle periods. The component is packaged in a TSOP54 package. It's suited for various embedded applications requiring fast, reliable memory access.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess