EN
  • EN
  • DE

IT8951E-64/DX

Part No IT8951E-64/DX
Manufacturer ITE
Description Single-chip SD controller with 64Mb DRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFP
Manufacturer ITE
Win Source Part Number 724165-IT8951E-64/DX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IT8951E-64/DX CAD Model

Description

The IT8951E-64/DX is a highly integrated single-chip microcontroller from ITE Technology. It is based on the 8051 microcontroller architecture and features a 64MHz ARM926EJ-S core. The IT8951E-64/DX is designed for a wide range of applications, including embedded systems, industrial automation, and consumer electronics.

The IT8951E-64/DX features a number of advanced features that make it ideal for high-performance applications. These features include:

A 64MHz ARM926EJ-S core with MMU 128MB of DDR3 SDRAM 16MB of SPI NOR flash A 10/100 Mbps Ethernet MAC A USB 2.0 OTG controller A CAN 2.0B controller A UART, SPI, and I2C interface A 12-bit ADC with 16 channels A 16-bit PWM with 4 channels A real-time clock (RTC) The IT8951E-64/DX is also highly integrated, which makes it ideal for space-constrained applications. It is packaged in a 128-pin QFP package and measures just 20mm x 20mm.

The IT8951E-64/DX is supported by a comprehensive software development kit (SDK) that includes a compiler, linker, debugger, and sample code. The SDK makes it easy to develop and debug applications for the IT8951E-64/DX.

Here are some specific examples of how the IT8951E-64/DX can be used:

Embedded systems: The IT8951E-64/DX can be used in a wide range of embedded systems, such as industrial controllers, medical devices, and network routers. Industrial automation: The IT8951E-64/DX can be used in industrial automation applications, such as programmable logic controllers (PLCs) and human-machine interfaces (HMIs). Consumer electronics: The IT8951E-64/DX can be used in consumer electronics applications, such as smart TVs, set-top boxes, and digital media players. Overall, the IT8951E-64/DX is a highly integrated and versatile microcontroller that is ideal for a wide range of applications. It features a powerful ARM926EJ-S core, a comprehensive set of peripherals, and a comprehensive software development kit.

Here are some additional details about the IT8951E-64/DX:

The ARM926EJ-S core is a 32-bit RISC processor that is optimized for performance and power efficiency. It features a number of advanced features, such as a memory management unit (MMU) and a prefetch unit. The IT8951E-64/DX includes 128MB of DDR3 SDRAM, which provides ample memory for even the most demanding applications. The IT8951E-64/DX includes 16MB of SPI NOR flash, which can be used to store firmware, configuration data, and other non-volatile data. The IT8951E-64/DX includes a 10/100 Mbps Ethernet MAC, which allows it to connect to Ethernet networks. The IT8951E-64/DX includes a USB 2.0 OTG controller, which allows it to connect to USB devices, such as host controllers, storage devices, and printers. The IT8951E-64/DX includes a CAN 2.0B controller, which allows it to communicate with other CAN devices, such as sensors and actuators. The IT8951E-64/DX includes a UART, SPI, and I2C interface, which allows it to communicate with a wide range of serial devices. The IT8951E-64/DX includes a 12-bit ADC with 16 channels, which allows it to convert analog signals to digital signals. The IT8951E-64/DX includes a 16-bit PWM with 4 channels, which allows it to generate PWM signals to control motors and other devices. The IT8951E-64/DX includes a real-time clock (RTC), which allows it to keep track of time even when the microcontroller is in power-down mode. The IT8951E-64/DX is a powerful and versatile microcontroller.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,544 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess