EN
  • EN
  • DE

120220-0336

Part No 120220-0336
Manufacturer ITT Cannon, LLC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971138-120220-0336
Categories OEM Parts(0-9)
Manufacturer ITT Cannon, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 120220-0336 CAD Model

Description

The ITT Cannon, LLC 120220-0336 is a connector component, likely part of a larger connector assembly or system manufactured by ITT Cannon, a well-known provider of interconnect solutions. Given the limited information available from the part number alone, it's challenging to provide precise details without further specifications or datasheets.

Applications:

  • Aerospace applications: ITT Cannon connectors are frequently used in aircraft systems for data transmission, power distribution, and control.
  • Military and defense systems: Connectors are used in communication equipment, radar systems, and other critical defense applications.
  • Industrial automation: Connectors facilitate reliable connections in industrial machinery, robotics, and control systems.
  • Transportation: Used in railway systems, automotive applications, and other transportation infrastructure.
  • Medical equipment: ITT Cannon provides connectors suitable for medical devices requiring high reliability and signal integrity.

Features:

  • High reliability: ITT Cannon connectors are designed for dependable performance in demanding environments.
  • Robust construction: The connectors are built to withstand vibration, shock, and temperature extremes.
  • Variety of contact arrangements: ITT Cannon offers various pin configurations and contact types to meet diverse application needs.
  • Shielding options: Many connectors include shielding to minimize electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Environmental sealing: Some connectors feature environmental sealing to protect against moisture and contaminants.

Benefits:

  • Improved system performance: Reliable connections ensure optimal signal transmission and power delivery.
  • Reduced downtime: Robust construction minimizes the risk of connection failures and system interruptions.
  • Simplified installation: User-friendly designs facilitate easy assembly and maintenance.
  • Enhanced safety: Shielding and environmental sealing contribute to safer operation in harsh environments.
  • Long-term cost savings: Durable connectors reduce the need for frequent replacements.

Due to the lack of readily available detailed specifications, specific technical details like voltage rating, current rating, and material composition cannot be definitively stated. Consulting the manufacturer's datasheet or product catalog for the 120220-0336 connector is highly recommended for accurate and complete information.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess