EN
  • EN
  • DE
  • IT

CPC1225NTR

Part No CPC1225NTR
Manufacturer IXYS
Catalog Solid State Relays
Description RELAY OPTOMOS SPST-NO 120MA 4SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Reel - TR
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 30 Ohm
Load Current 120mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 400 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 4-SOP
Relay Type Relay
Win Source Part Number 013256-CPC1225NTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPC1225NTR CAD Model

Description

Overview

The CPC1225NTR is a reliable component equipped with photo MOSFET technology, designed to deliver top-notch performance in a compact format, making it suitable for a variety of industrial and consumer applications.

Applications

  • HVAC systems
  • Motor drives
  • Security systems
  • Home automation

Features and Benefits

  • Exceptional thermal stability
  • High surge current capability
  • Minimized footprint for compact applications
  • Enhanced switching performance

Recommended for applications that demand reliable switching solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 4A 0-30V
Lowest to $2.6078
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 6A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 2.4A 24-253V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 4.5A 0-30V T&R
Lowest to $13.6908
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 110MA 0-350V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3.3A 0-60V
Lowest to $10.4311
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
Panasonic
SSR RELAY SPST-NO 2A 0-60V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess