EN
  • EN
  • DE
  • IT

CPC2030NTR

Part No CPC2030NTR
Manufacturer IXYS
Catalog Solid State Relays
Description RELAY SSR OPTOMOS DUAL NO 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Reel - TR
Status Active
Circuit DPST (2 Form A)
Output Type AC, DC
Max On Resistance 30 Ohm
Load Current 120mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 350 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 8-SOIC
Relay Type Relay
Win Source Part Number 1030003-CPC2030NTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPC2030NTR CAD Model

Description

The CPC2030NTR is a DPST relay manufactured by IXYS.

  • Maximum On-Resistance: 30 Ohm
  • Load Current: Up to 120mA
  • Voltage Input: 1.2VDC
  • Output: AC and DC signals
  • Package: 8-SOIC
  • Ideal Use: Industrial control and automation
  • Device Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 40A 1-48V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 6A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 15A 90-130V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 4.5A 0-30V T&R
Lowest to $13.6908
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 450MA 0-20V
Lowest to $3.2598
Sensata-Crydom
SSR RELAY SPST-NO 18A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 1-48V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 4A 1-60V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6593 $50.5267
46+ $2.1820 $100.3720
71+ $2.1138 $150.0798
98+ $2.0456 $200.4688
127+ $1.9774 $251.1298
170+ $1.7729 $301.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess