EN
  • EN
  • DE

CPC7593ZCTR

Part No CPC7593ZCTR
Manufacturer IXYS
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr IXYS
Package Tape & Reel
Product Status Obsolete
Function Line Card Access Switch
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 2mA
Power (Watts) 10.5 mW
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 580176-CPC7593ZCTR
Ultra Librarian 3D Model Ultra Librarian CPC7593ZCTR CAD Model

Description

The CPC7593ZCTR is an integrated circuit designed for telecom interface applications.

  • Package: 20-SOIC
  • Power Rating: 10.5 mW
  • Type: Line Card Access Switch
  • Circuit: Single
  • Current Supply: 2mA
  • Voltage Supply Range: 4.5V to 5.5V
  • Mounting Type: Surface Mount
  • Packaging: Tape and Reel
  • Temperature Range: -40°C to 110°C
  • Product Status: Obsolete
  • Compliance: California Prop 65
  • Manufacturer: IXYS

You May Also Be Interested in

Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1183 $64.0647
20+ $5.8406 $116.8120
31+ $5.6581 $175.4011
43+ $5.4755 $235.4465
55+ $5.2931 $291.1205
74+ $4.7454 $351.1596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess