EN
  • EN
  • DE

WT6636F

Part No WT6636F
Manufacturer Weltrend
Catalog USB Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Interface USB
Maximum Operating Temperature 105 °C
Max Supply Voltage 24 V
Min Operating Temperature -20 °C
Min Supply Voltage 3 V
USB Standard USB 3.0
Win Source Part Number 963624-WT6636F
Categories USB Interface
Manufacturer Weltrend
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WT6636F CAD Model

Description

The WT6636F is a USB interface electronic component that is manufactured by Weltrend.

  • Manufacturer: Weltrend
  • Product Name: WT6636F
  • Interface Type: USB
  • Market Availability: Short
  • Maximum Operating Temperature: 105°C
  • Minimum Operating Temperature: -20°C
  • Voltage Input Range: 3V to 24V
  • Operating Standard: USB 3.0
  • Suitable Applications: Computers, laptops, and other electronic devices

You May Also Be Interested in

Microchip Technology
USB Interface IC
Lowest to $11.1428
Dialog Semiconductor GmbH
USB CHARGING PORT POWER SWITCH A / USB Switch IC 2 Channel 16-TQFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 4UTQFN / Power Switch/Driver 1:1 P-Channel 2A 4-UTQFN (1.6x1.2)
Lowest to $0.8644
ON Semiconductor
750 MCM / Power Switch/Driver 1:1 N-Channel 10A 12-DFN (3x3)
Lowest to $3.5560
Microchip Technology
IC HUB CTLR 2PORT USB 2.0 HS 36S / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $3.7968
Texas Instruments
IC MUX/DEMUX 4CH TYPE C2 30WQFN / USB Switch IC 1 Channel 30-WQFN (4.5x2.5)
Lowest to $2.6202
Maxim Integrated
First ±15kV ESD-Protected USB On-the-Go Transceiver and Charge Pump
Need more? Email Us
ON Semiconductor
IC CURRENT LIMIT SWITCH 6-UDFN / Power Switch/Driver 1:1 P-Channel 1.5A 6-UDFN (2x2)
Lowest to $4.5703
Microchip Technology
IC USB PORT POWER CTRLR 20QFN / USB Dedicated Charging Port (DCP), Power Switch PMIC 20-QFN (4x4)
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,601 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess