EN
  • EN
  • DE

MCP2221A-I/SL

Part No MCP2221A-I/SL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB TO I2C/UART 14SOIC  /  USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tube
Protocol USB
Function Bridge, USB to I2C/UART
Interface I2C, UART
Standards USB 2.0
Voltage - Supply 3V ~ 5.5V
Current - Supply 13mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP2221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 57
Win Source Part Number 998993-MCP2221A-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP2221A-I/SL CAD Model

Description

Microchip Technology's MCP2221A-I/SL: A Versatile USB-to-I2C/UART Protocol Converter

The MCP2221A-I/SL is a highly integrated USB-to-I2C/UART serial converter from Microchip Technology, which facilitates seamless communication between USB and I2C or UART interfaces. This compact and efficient IC is housed in a 14-pin SOIC package, making it an ideal solution for applications requiring simple USB connectivity to communicate with legacy serial devices or I2C-enabled components.

With the MCP2221A-I/SL, developers can easily implement USB in their designs without extensive knowledge of the USB protocol, thanks to its full-speed USB 2.0-compliant interface at 12 Mbps. The device supports USB suspend, resume, and remote wakeup operations, providing a power-efficient solution for modern, energy-conscious applications.

Key Features:

  • USB-to-UART serial converter with full modem control and hardware flow control support.
  • Integrated USB transceiver; no external resistors required.
  • 256 bytes of user EEPROM, with write protection features for storing user data and configurations.
  • Four GPIO pins that offer versatility for additional control and interfacing.
  • Configurable clock output (between 1.5 MHz and 12 MHz) for driving a microcontroller or other logic.
  • Supports I2C speeds up to 400 kHz and UART baud rates from 300 bps to 460.8 kbps.
  • Comprehensive operating voltage range of 3.0V to 5.5V, catering to a variety of logic levels and power supplies.

The MCP2221A-I/SL also comes with an array of built-in features to ensure robust operation, such as over-current protection, thermal shutdown, and under-voltage lockout. These protections ensure reliable performance across diverse operating conditions.

Ideal for applications such as PC peripherals, battery chargers, and consumer electronics, the MCP2221A-I/SL is a versatile bridge between USB and serial communication protocols. Its ease of use, combined with Microchip's support and resources, makes it a go-to choice for designers looking to add USB connectivity to their embedded projects.

You May Also Be Interested in

Infineon Technologies
Lowest to $7.2961
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5099 $55.0990
23+ $4.5210 $103.9830
35+ $4.3797 $153.2895
48+ $4.2384 $203.4432
62+ $4.0971 $254.0202
82+ $3.6733 $301.2106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess