Products specifications

Categories Integrated Circuits (ICs)
Manufacturer IXYS
Packaging Tube
Part Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 35 V
Logic Voltage - VIL, VIH 0.8V, 3.5V
Current - Peak Output (Source, Sink) 9A, 9A
Rise / Fall Time (Typ) 10ns, 10ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1191013-IXDN409SI
Manufacturer Homepage www.ixys.com
Family Name IXDN409
Introduction Date April 22, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXDN409SI CAD Model

Description

The IXYS IXDN409SI is a single channel low-side gate driver suitable for use with IGBT, N-Channel, and P-Channel MOSFETs. This component is part of the Integrated Circuits (ICs) category and has alternative parts (cross-reference) such as MIC5020BN, IXDN409YI, and IXDN409CISN.

  • Driven Configuration: Single Channel Low-Side
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Current Peak Output (source, sink): 9A, 9A
  • Rise/Fall Time (typ): 10ns, 10ns
  • Operating Supply Voltage Range: 4.5 V ~ 35 V
  • Operating Temperature Range: -55°C ~ 150°C (TJ)
  • Alternative parts (cross-reference): MIC5020BN, IXDN409YI, and IXDN409CISN
  • Status: Obsolete (EOL)
  • Introduction Date: April 22, 2002

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 16QFN
Lowest to $2.5716
ECAD model for ISL6611ACRZ
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 11SIP
Lowest to $16.4211
ECAD model for IR3101
ON Semiconductor
SINGLE IGBT GATE DRIVER | IC DRIVER GATE SINGLE IGBT 8DIP
Lowest to $1.9051
ECAD model for MC33153P
Microsemi Corporation
IC GATE DRVR HALF-BRIDGE
Need more? Email Us
ECAD model for APTRG8A120G
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.1771
ECAD model for IRS44262SPBF
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $2.8834
ECAD model for ISL6620ACRZ-T
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.5674
ECAD model for IRS2302SPBF
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Need more? Email Us
ECAD model for HIP2123FRTAZ
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.1706
ECAD model for LM5109AMA/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention