EN
  • EN
  • DE

MIC4468YWM

Part No MIC4468YWM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Driver 1.2A 4-OUT Low Side H Brdg Non-Inv 16-Pin SOIC W Tube / IC DRIVER MOSF QUAD 1.2A 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Rise / Fall Time (Typ) 14ns, 13ns
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 788630-MIC4468YWM
Popularity Medium
Supply and Demand Status Balance
Family Name MIC4468
Introduction Date April 01, 1998
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC4468YWM CAD Model

Description

Microchip Technology's MIC4468YWM - Quad MOSFET Driver

The MIC4468YWM from Microchip Technology is a highly reliable quad MOSFET driver designed to interface between low-power logic circuits and high-power MOSFETs. This component is essential for applications requiring high-speed switching and high current drive capabilities. The MIC4468YWM is a versatile solution for a wide range of applications, including but not limited to, motor control, power supplies, and automation systems.

Key Features:

  • High Current Drive: Each of the four drivers is capable of sourcing and sinking 1.5A of current, making it suitable for driving large MOSFETs that require substantial current to switch on and off rapidly.
  • Low Propagation Delays: The device offers fast switching performance with typical propagation delays of 35ns, ensuring efficient operation in high-frequency applications.
  • Low Shoot-Through Current: MIC4468YWM is designed with matched rise and fall times to minimize shoot-through current, enhancing the reliability and longevity of the system.
  • Dual Inverting and Non-Inverting Drivers: It features two inverting and two non-inverting drivers, providing design flexibility and simplifying the implementation of various circuit topologies.
  • Wide Operating Voltage Range: The device operates over a supply voltage range of 4.5V to 18V, accommodating various power environments and ensuring compatibility with a broad spectrum of MOSFETs.
  • Latch-Up Protection: The MIC4468YWM includes latch-up protection up to 500mA on all pins, which safeguards the device against overcurrent conditions.

Applications:

  • DC to AC Power Inverters
  • Brushless DC Motor Controllers
  • Switch Mode Power Supplies (SMPS)
  • Automated Test Equipment (ATE)
  • Robotics and Servo Controls

Microchip's MIC4468YWM is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications. With its robust design and comprehensive feature set, the MIC4468YWM is an excellent choice for designers looking to optimize their high-power switching applications.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9814 $55.8698
16+ $6.5489 $104.7824
24+ $6.3442 $152.2608
33+ $6.1396 $202.6068
43+ $5.9349 $255.2007
57+ $5.3210 $303.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess